EN
  • EN
  • DE

1N4448-L0 R0

Part No 1N4448-L0 R0
Manufacturer Taiwan Semiconductor
Catalog OEM Parts (0 - 9)
Description DO-35, 100V, 0.15A, Switching Diode & Array
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1035286-1N4448-L0 R0
Categories OEM Parts(0-9)
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1N4448-L0 R0 CAD Model

Description

The 1N4448-L0 R0 is a high-speed switching diode manufactured by Taiwan Semiconductor. This diode is widely used in various electronic circuits for its fast switching speed and reliable performance.

Applications

  • High-Speed Switching Circuits
  • Signal Processing
  • Clipping and Clamping Circuits
  • Voltage Clamping
  • Reverse Polarity Protection
  • Small Signal Rectification

Features

  • Fast Switching Speed: Provides quick response times in switching applications.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Reverse Voltage: Ensures reliable operation in high-voltage circuits.
  • Small Package Size: Allows for compact circuit designs.
  • High Reliability: Offers robust performance and long-term stability.

Benefits

  • Improved Circuit Performance: Fast switching speed enhances the performance of switching circuits.
  • Reduced Power Loss: Low forward voltage drop minimizes power dissipation.
  • Enhanced Circuit Protection: High reverse voltage provides protection against voltage surges.
  • Compact Design: Small package size allows for miniaturization of electronic devices.
  • Reliable Operation: Ensures stable and consistent performance in various operating conditions.

Additional Details

The 1N4448-L0 R0 has a maximum forward current of 200mA and a peak reverse voltage of 100V. The forward voltage drop is typically around 0.7V at a forward current of 10mA. The reverse recovery time is typically less than 4ns, making it suitable for high-frequency switching applications. It is available in a DO-35 package. This diode is commonly used in logic circuits, signal processing circuits, and protection circuits. It is also used in various consumer electronics, industrial equipment, and automotive applications. Proper heat sinking is generally not required due to its low power dissipation. The operating temperature range is typically -65°C to +175°C. The 1N4448 is a popular and widely available diode, offering a cost-effective solution for a variety of switching and signal processing needs. It is a direct replacement for other similar diodes such as the 1N4148 in many applications, offering similar performance characteristics. The 'L0' and 'R0' likely refer to specific manufacturing or packaging details from Taiwan Semiconductor.

You May Also Be Interested in

TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Texas Instruments
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess