EN
  • EN
  • DE

TF0048AP

Part No TF0048AP
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840152-TF0048AP
Ultra Librarian 3D Model Ultra Librarian TF0048AP CAD Model

Description

The TF0048AP is a surface acoustic wave (SAW) filter manufactured by TAI-SAW TECHNOLOGY CO., LTD. SAW filters are widely used in radio frequency (RF) applications to selectively pass or reject signals within a specific frequency range. The TF0048AP is designed for use in intermediate frequency (IF) stages of communication systems and other applications that require precise frequency filtering.

Applications:

  • Intermediate Frequency (IF) stages: Used in radio receivers and transmitters to filter the IF signal, improving signal clarity and reducing interference.
  • Wireless communication systems: Employed in devices like mobile phones, Wi-Fi routers, and Bluetooth devices to filter unwanted signals and ensure reliable communication.
  • Cable television (CATV) systems: Used to filter specific channels and prevent interference between adjacent channels.
  • Satellite communication systems: Integrated in satellite receivers and transmitters to filter the desired signal and reject noise and interference.
  • Radar systems: Utilized to filter radar signals and improve the detection of targets.

Features:

  • SAW Filter Technology: Utilizes surface acoustic wave technology for precise frequency filtering.
  • Compact Size: Designed for surface mount technology (SMT), enabling compact designs and efficient use of board space.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient signal transmission.
  • High Selectivity: Provides sharp cutoff characteristics, effectively rejecting unwanted signals.
  • Stable Performance: Offers consistent performance over a wide temperature range.

Benefits:

  • Improved Signal Quality: Filters out unwanted noise and interference, resulting in a cleaner and more reliable signal.
  • Enhanced System Performance: Enables better selectivity and sensitivity in communication systems.
  • Reduced Interference: Prevents interference between adjacent channels or frequencies, improving overall system performance.
  • Compact Design: Allows for smaller and more efficient device designs.
  • Cost-Effective Solution: Provides a reliable and cost-effective solution for frequency filtering in various applications.

Additional Details:

The TF0048AP SAW filter is typically characterized by its center frequency, bandwidth, insertion loss, and stopband attenuation. These parameters determine the filter's performance and suitability for specific applications. The device is RoHS compliant, ensuring that it meets environmental standards for hazardous substance content. Proper impedance matching is crucial for optimal performance. Consult the datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess