EN
  • EN
  • DE

TB0560A

Part No TB0560A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Catalog Electronic Wholesale
Description 325MHz IF SAW Filter (BW=9 MHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Win Source Part Number 1264201-TB0560A
Manufacturer Homepage www.taisaw.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Estimated EOL Date Unknown
Ultra Librarian 3D Model Ultra Librarian TB0560A CAD Model

Description

The TB0560A is a SAW (Surface Acoustic Wave) filter manufactured by TAI-SAW TECHNOLOGY CO., LTD. SAW filters are widely used in RF (Radio Frequency) applications for their ability to selectively pass or reject signals within a specific frequency range.

Applications:

  • Mobile Phones: Used in mobile phones for filtering RF signals in the transmit and receive paths.
  • Wireless Communication Systems: Implemented in wireless communication systems, such as Wi-Fi and Bluetooth, for signal filtering.
  • Remote Control Systems: Found in remote control systems for filtering unwanted signals and improving signal quality.
  • GPS Receivers: Utilized in GPS receivers for filtering out-of-band interference.
  • Television Tuners: Employed in television tuners for selecting the desired channel and rejecting unwanted signals.

Features:

  • SAW Technology: Utilizes SAW technology for precise filtering characteristics.
  • Low Insertion Loss: Designed for low insertion loss in the passband.
  • High Attenuation: Provides high attenuation of signals outside the passband.
  • Small Size: Available in a small package for integration into compact devices.
  • Stable Performance: Offers stable performance over a wide temperature range.

Benefits:

  • Improved Signal Quality: Filters out unwanted signals and noise to improve signal quality.
  • Reduced Interference: Reduces interference from adjacent channels and other RF sources.
  • Reliable Performance: Provides reliable and consistent performance in RF applications.

Additional Details:

The TB0560A is designed for specific frequency bands and bandwidths. It typically has a 50-ohm impedance. Detailed specifications, frequency response curves, and application notes can be found in the official datasheet from TAI-SAW TECHNOLOGY CO., LTD.

You May Also Be Interested in

Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.2086 $65.6688
18+ $6.7348 $121.2264
27+ $6.5246 $176.1642
37+ $6.3144 $233.6328
48+ $6.1042 $293.0016
64+ $5.4724 $350.2336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,150 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess