EN
  • EN
  • DE

TA1016A

Part No TA1016A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Catalog Misc Products
Description SAW Filter 742.5 MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839417-TA1016A
Ultra Librarian 3D Model Ultra Librarian TA1016A CAD Model

Description

The TA1016A is a Surface Acoustic Wave (SAW) filter manufactured by TAI-SAW TECHNOLOGY CO., LTD. SAW filters are essential components used in radio frequency (RF) systems for signal filtering. They are designed to selectively pass signals within a specific frequency range while attenuating signals outside that range. The TA1016A utilizes the piezoelectric effect and surface acoustic waves to achieve high performance in terms of insertion loss, rejection, and bandwidth. Its purpose is to enhance signal quality and minimize interference in various wireless communication applications.

Applications

  • Wireless communication devices
  • Remote control systems
  • Wireless security systems
  • ISM band applications
  • RF transceivers

Features

  • High Selectivity: Provides excellent rejection of unwanted signals.
  • Low Insertion Loss: Minimizes signal attenuation in the passband.
  • Surface Mount Device (SMD): Facilitates easy assembly on printed circuit boards (PCBs).
  • Small Size: Allows for compact device designs.
  • Stable Performance: Offers reliable operation over a wide temperature range.

Benefits

  • Improved Signal Quality: Enhances the performance of communication systems by filtering out noise and interference.
  • Increased System Reliability: Reduces the risk of signal degradation and system malfunctions.
  • Reduced Power Consumption: Minimizes signal loss, improving power efficiency.
  • Simplified Design: Easy to integrate into existing and new circuit designs.
  • Cost-Effective Solution: Provides high performance at a competitive price.

Technical Specifications (General - May Vary Depending on Specific Model)

While the specific technical details can vary, typical SAW filters like the TA1016A will have parameters such as:

  • Center Frequency: The nominal operating frequency of the filter.
  • Bandwidth: The range of frequencies the filter allows to pass through with minimal attenuation.
  • Insertion Loss: The amount of signal power lost as it passes through the filter.
  • Rejection: The amount of attenuation provided to signals outside the passband.
  • Input and Output Impedance: Typically 50 Ohms.
  • Operating Temperature Range: The range of temperatures over which the filter is guaranteed to meet its performance specifications.
  • Package Size: The physical dimensions of the SMD package.

For detailed and accurate specifications, always consult the manufacturer's datasheet.

You May Also Be Interested in

Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2834 $59.3684
62+ $1.8734 $116.1508
96+ $1.8145 $174.1920
132+ $1.7568 $231.8976
171+ $1.6979 $290.3409
228+ $1.5223 $347.0844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess