EN
  • EN
  • DE

TA0891A

Part No TA0891A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Catalog Misc Products
Description SAW Filter 1680.0MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839412-TA0891A
Ultra Librarian 3D Model Ultra Librarian TA0891A CAD Model

Description

The TA0891A is a surface acoustic wave (SAW) filter manufactured by TAI-SAW TECHNOLOGY CO., LTD. SAW filters like the TA0891A are crucial components in radio frequency (RF) systems, designed to selectively pass or reject signals within a specific frequency band. This filtering process is accomplished using the piezoelectric effect and surface acoustic waves, which allows for superior performance characteristics in terms of insertion loss, signal rejection, and bandwidth management. The TA0891A enhances signal quality and minimizes interference in various wireless communication applications.

Applications

  • Mobile communication devices (e.g., smartphones, tablets)
  • Wireless networking equipment (e.g., access points, routers)
  • Global Positioning Systems (GPS)
  • Wireless remote controls
  • RF Transceivers

Features

  • High selectivity: Provides precise filtering for optimal signal clarity.
  • Low insertion loss: Ensures minimal signal degradation during transmission.
  • Surface Mount Technology (SMT): Simplifies the assembly process onto PCBs.
  • Compact design: Suitable for use in miniaturized devices.
  • Exceptional stability: Consistent performance across a range of operating conditions.

Benefits

  • Optimized signal clarity: Reduces noise and interference, improving overall system performance.
  • Enhanced reliability: Protects against signal corruption and system failure.
  • Improved power efficiency: Reduces signal loss, leading to lower power consumption.
  • Streamlined integration: Compatible with existing and new circuit architectures.
  • Cost-effective: Delivers high performance without significant cost increases.

Technical Specifications (General - May Vary Depending on Specific Model)

While the exact technical specifications may differ depending on the application and specific requirements, typical SAW filters such as the TA0891A exhibit key performance indicators such as:

  • Center Frequency: Specifies the central operating frequency of the filter.
  • Bandwidth: Determines the range of frequencies that pass through the filter with minimal attenuation.
  • Insertion Loss: Indicates the signal power loss as it passes through the filter.
  • Rejection: Measures the attenuation of signals outside the passband.
  • Impedance Matching: Typically designed for a 50 Ohm impedance.
  • Temperature Stability: Ensures consistent performance across a defined temperature range.
  • Package Dimensions: Outlines the physical dimensions of the filter package.

Please refer to the manufacturer's datasheet for precise specifications.

You May Also Be Interested in

Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2875 $57.9375
110+ $1.0565 $116.2150
170+ $1.0235 $173.9950
235+ $0.9905 $232.7675
305+ $0.9574 $292.0070
405+ $0.8584 $347.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess