EN
  • EN
  • DE

TA0415A

Part No TA0415A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Catalog OEM Parts (T - Z)
Description Filter, SAW, 800 MHz, 20 MHz BW
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 998170-TA0415A
Categories OEM Parts(T-Z)
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TA0415A CAD Model

Description

The TAI-SAW TECHNOLOGY CO., LTD. TA0415A is a Surface Acoustic Wave (SAW) filter. SAW filters are used in radio frequency (RF) applications to selectively pass or reject signals within a specific frequency range. Given the manufacturer, it's almost certainly an RF component.

Applications:

  • Cellular Communication Systems: Filtering signals in mobile phones and base stations to isolate desired frequencies and reject unwanted interference.
  • Wireless Communication Systems: Used in Wi-Fi routers, Bluetooth devices, and other wireless communication equipment.
  • Global Positioning Systems (GPS): Filtering GPS signals to improve accuracy and reduce noise.
  • Television Receivers: Selecting specific television channels and rejecting unwanted signals.
  • Remote Control Systems: Filtering signals in remote controls to ensure reliable communication.

Features:

  • SAW Filter Technology: Utilizes Surface Acoustic Wave technology for precise filtering characteristics.
  • Center Frequency: Operates at a specific center frequency (likely around 415 MHz, based on the name, although this needs verification).
  • Bandwidth: Passes signals within a specific bandwidth around the center frequency.
  • Low Insertion Loss: Minimizes signal attenuation within the passband.
  • High Attenuation: Provides high attenuation of signals outside the passband.
  • Small Size: Available in a small surface-mount package.
  • Stable Performance: Offers stable performance over a wide temperature range.

Benefits:

  • Improved Signal Quality: Reduces noise and interference, enhancing signal clarity.
  • Enhanced System Performance: Improves the overall performance of RF systems.
  • Simplified Design: Simplifies circuit design by providing a pre-tuned filter.
  • Compact Size: Small size allows for integration into space-constrained devices.
  • Reliable Performance: Provides reliable performance in various operating conditions.

Additional Details:

The TA0415A's specific parameters include the center frequency, bandwidth, insertion loss, attenuation at various frequencies, impedance, and operating temperature range. It is typically available in a surface-mount package (SMD). Matching networks may be required to optimize the filter's performance in a specific application. The datasheet provides detailed information on filter characteristics, pin configurations, and recommended application circuits.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
STMicroelectronics
Need more? Email Us
TDK Corporation
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1899 $65.6970
65+ $1.7972 $116.8180
100+ $1.7406 $174.0600
140+ $1.6851 $235.9140
180+ $1.6286 $293.1480
240+ $1.4599 $350.3760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 268 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess