EN
  • EN
  • DE

RM12JTN395

Part No RM12JTN395
Manufacturer TA-I
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TA-I
Win Source Part Number 296604-RM12JTN395
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RM12JTN395 CAD Model

Description

The RM12JTN395 is a precision resistor manufactured by TA-I Technology Co., Ltd. It's a thick film chip resistor designed for surface mount applications, offering stable performance and reliability in various electronic circuits. These resistors are known for their small size, making them suitable for high-density PCB designs. The '395' in the part number signifies a resistance value of 3.9M ohms (3,900,000 ohms), with the 'J' indicating a tolerance of ±5%.

Applications:

  • Consumer electronics: Used in devices like smartphones, tablets, and audio equipment where high resistance values are required.
  • Industrial control systems: Implemented in control circuits for machinery and automation.
  • Power supplies: Employed for voltage division in high-impedance circuits.
  • Automotive electronics: Utilized in various automotive control units and sensor circuits.
  • Medical devices: Found in monitoring equipment and diagnostic tools.

Features:

  • Small size: Ideal for high-density circuit boards.
  • Thick film construction: Provides good stability and reliability.
  • Surface mount technology (SMT): Facilitates automated assembly.
  • ±5% tolerance: Offers reasonable precision for general applications.
  • RoHS compliant: Environmentally friendly, lead-free construction.

Benefits:

  • Reduced board space: Enables smaller and more compact designs.
  • Improved reliability: Ensures consistent performance over time.
  • Cost-effective: Provides a balance of performance and price.
  • Easy assembly: Simplifies the manufacturing process.
  • Wide operating temperature range: Suitable for diverse environments.

Additional Details:

The RM12 series from TA-I utilizes a Ruthenium oxide based resistive element. The termination consists of a Nickel barrier that is solder plated. The operating temperature ranges from -55°C to +155°C. The power rating for the RM12 series is typically 1/4W. Packaging options include tape and reel for automated placement. The RM12JTN395 offers a robust and reliable solution for applications requiring a high-value resistance, such as feedback resistors in amplifiers or pull-up/pull-down resistors in digital circuits.

You May Also Be Interested in

Intel
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $7.0594
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Zilog
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
10,205+ $0.0049 $50.0045
25,000+ $0.0040 $100.0000
38,465+ $0.0039 $150.0135
54,055+ $0.0037 $200.0035
69,445+ $0.0036 $250.0020
90,910+ $0.0033 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 112,500 pieces
MOQ: 10205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess