EN
  • EN
  • DE

RM12FTN7R50

Part No RM12FTN7R50
Manufacturer TA-I
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TA-I
Win Source Part Number 296597-RM12FTN7R50
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RM12FTN7R50 CAD Model

Description

The RM12FTN7R50 is a thick film chip resistor manufactured by TA-I Technology Co., Ltd. Part of the RM series, it is designed for surface mount applications requiring reliable and precise resistance. The '7R50' designation signifies a resistance value of 7.5 ohms. This resistor is suitable for automated assembly processes, contributing to efficient manufacturing.

Applications

  • Consumer Electronics: Commonly used in power management circuits, LED drivers, and audio amplifiers within devices like smartphones, tablets, and wearable devices.
  • Industrial Equipment: Found in current sensing circuits, power supplies, and motor control systems within industrial machinery and automation equipment.
  • Power Supplies: Employed in voltage regulators, current limiters, and overvoltage protection circuits for stable and reliable power delivery.
  • Automotive Electronics: Integrated into engine control units (ECUs), lighting systems, and sensor interfaces for robust performance in automotive environments.
  • Medical Devices: Utilized in patient monitoring systems, diagnostic equipment, and therapeutic devices where precision and reliability are essential.

Features

  • Thick Film Technology: Provides excellent stability, low temperature coefficient, and high reliability.
  • Surface Mount Device (SMD): Facilitates automated assembly, reducing manufacturing costs and improving production efficiency.
  • Compact Size: Enables high-density circuit designs, allowing for miniaturization of electronic devices.
  • Precise Resistance Value: Offers accurate resistance, ensuring optimal circuit performance.
  • RoHS Compliance: Meets environmental standards, reducing the use of hazardous substances.

Benefits

  • Consistent Performance: Delivers stable resistance values over a wide range of operating temperatures and conditions.
  • Efficient Assembly: Reduces manufacturing time and costs through automated placement and soldering.
  • Space Savings: Allows for smaller and more compact electronic devices.
  • Accurate Circuit Control: Ensures precise voltage and current regulation, optimizing circuit performance.
  • Environmentally Responsible: Reduces the environmental impact of electronic products through RoHS compliance.

Additional Details

The RM12FTN7R50 typically features a tolerance of 1% or 5%, depending on the grade. The power rating is generally 1/4W or 1/8W. The operating temperature range commonly spans from -55°C to +155°C. The resistors are supplied in tape and reel packaging for automated pick-and-place assembly. They consist of a ceramic substrate, a thick film resistive element, and protective coatings. The terminations are made of a solderable material for secure and reliable connections.

You May Also Be Interested in

STMicroelectronics
Lowest to $16.1215
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $7.0594
EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess