EN
  • EN
  • DE

RM06JTN391

Part No RM06JTN391
Manufacturer TA-I
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TA-I
Win Source Part Number 296554-RM06JTN391
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RM06JTN391 CAD Model

Description

The RM06JTN391 is a precision fixed resistor manufactured by TA-I Technology Co., Ltd. It's part of the RM06J series, known for its compact size and reliable performance in various electronic applications. This particular resistor has a resistance value of 390Ω (390 ohms) and a tolerance of ±5%, indicated by the 'J' in the part number. Its small form factor makes it suitable for high-density circuit board designs where space is a premium.

Applications:

  • Consumer Electronics: Used in devices such as smartphones, tablets, and audio equipment for current limiting and voltage division.
  • Industrial Equipment: Employed in control circuits, instrumentation, and power supplies.
  • Medical Devices: Integrated into diagnostic equipment and monitoring systems where precision and reliability are critical.
  • Automotive Electronics: Utilized in various automotive control modules and sensor circuits.
  • LED Lighting: Used for current limiting in LED driver circuits.

Features:

  • Small Size: Compact RM0603 package for space-saving designs.
  • Resistance Value: 390Ω (390 ohms).
  • Tolerance: ±5% resistance tolerance ensuring acceptable accuracy.
  • Stable Performance: Reliable operation under various environmental conditions.
  • RoHS Compliant: Lead-free and compliant with Restriction of Hazardous Substances directive.

Benefits:

  • Space Saving: The small size allows for higher component density on circuit boards.
  • Accurate Resistance: The ±5% tolerance ensures reliable and predictable circuit behavior.
  • Consistent Performance: Provides stable resistance over a wide range of operating temperatures.
  • Environmentally Friendly: RoHS compliance ensures that the product is lead-free and meets environmental regulations.
  • Versatile Application: Suitable for a wide range of electronic applications.

Additional Details:

The RM06JTN391 resistor uses a thick film resistive element. The operating temperature range is typically -55°C to +155°C. The power rating is generally 1/10W. It is designed for surface mount technology (SMT) assembly, making it compatible with automated manufacturing processes. This resistor is commonly used in voltage dividers, current limiting circuits, and pull-up/pull-down resistor applications.

You May Also Be Interested in

Intel
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Intel
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Infineon Technologies
Lowest to $2.8702
Zilog
Need more? Email Us
STMicroelectronics
Need more? Email Us
Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess