The RM06FTN9R10 is a 6mm carbon film resistor manufactured by TA-I Technology Co., Ltd. This resistor is part of the RM06 series, designed for general-purpose applications requiring a compact and reliable fixed resistance value. The series features a flameproof epoxy coating for enhanced safety.
Applications
- General electronics circuits
- Current limiting in various electronic devices
- Voltage division in signal conditioning circuits
- Consumer electronics
- Power supplies for low-power applications
- Instrumentation and control systems
Features
- Compact 6mm diameter size
- Carbon film resistive element for affordability
- Flameproof epoxy coating for safety
- Fixed resistance value of 9.1 Ohms
- Stable performance over a wide temperature range
- Excellent price-performance ratio
Benefits
- Small size allows for high-density PCB assembly, saving board space.
- Carbon film offers a cost-effective solution for many general applications.
- Flameproof coating enhances safety and overall product reliability.
- Consistent performance ensures predictable circuit behavior.
- Wide operating temperature range allows for use in diverse environments.
Technical Specifications
The RM06FTN9R10 has a resistance value of 9.1 Ω (9R10 = 9.1 Ohms). The resistance tolerance is typically ±1% or ±5%, refer to the specific datasheet for precise tolerance details. The power rating is typically 0.125W (1/8W). The maximum operating voltage depends on the resistance and power rating; consult the TA-I datasheet for specific voltage limitations. The operating temperature range is generally -55°C to +155°C.
These resistors are typically RoHS compliant, adhering to environmental regulations. Packaging options usually include tape and reel for automated assembly. The epoxy coating provides insulation and protects against humidity and other environmental factors.