EN
  • EN
  • DE

RM04FTN51R1

Part No RM04FTN51R1
Manufacturer TA-I
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TA-I
Win Source Part Number 296522-RM04FTN51R1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RM04FTN51R1 CAD Model

Description

The RM04FTN51R1 is a surface mount thick film chip resistor manufactured by TA-I Technology. This resistor is designed for general-purpose applications in electronic circuits, providing a specific resistance value for current limiting, voltage division, or other resistive functions. Its small size and stable performance make it suitable for a wide range of applications.

Applications

  • Consumer electronics: Used in TVs, DVD players, audio equipment, and remote controls.
  • Computer peripherals: Found in printers, scanners, keyboards, and mice.
  • Industrial equipment: Used in control panels, power supplies, and measurement instruments.
  • Telecommunications: Employed in modems, routers, and network interface cards.
  • Automotive electronics: Found in various control modules and sensor circuits.

Features

  • Resistance Value: 51.1 Ohms
  • Package Size: 0603 (1608 Metric)
  • Tolerance: ±1%
  • Temperature Coefficient: ±100 ppm/°C
  • Power Rating: 1/10W (0.1W)
  • Thick Film Technology
  • Surface Mount Device (SMD)

Benefits

  • High accuracy due to the tight tolerance.
  • Stable performance over temperature variations.
  • Small footprint for high-density circuit designs.
  • Suitable for automated assembly processes.
  • Reliable and long-lasting performance.

Additional Details

The RM04FTN51R1 resistor is constructed using a thick film resistive element deposited on a ceramic substrate. The resistance is laser-trimmed to achieve the specified tolerance. The terminations are typically tin-plated to ensure good solderability. The 0603 package size follows industry standards for surface mount components. Proper soldering techniques and handling practices should be followed to ensure the resistor's integrity and prevent damage. It is important to consult the manufacturer's recommended soldering profile for reliable connections. The "R" in the part number indicates the decimal point location (51R1 means 51.1 Ohms).

You May Also Be Interested in

Zilog
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Qualcomm
Lowest to $2.4357
AMCC
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Qualcomm
Lowest to $11.4253
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us
Micron Technology Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess