EN
  • EN
  • DE

SG6848TZ

Part No SG6848TZ
Manufacturer System General
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer System General
Win Source Part Number 319789-SG6848TZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SG6848TZ CAD Model

Description

The SG6848TZ is a PWM controller IC designed for offline flyback converter applications. As part of the SG6848 family, it integrates features to achieve high efficiency, low standby power consumption, and comprehensive protection. The 'TZ' designation usually represents a specific package type or a set of enhanced functionalities compared to the base model.

Applications:

  • AC-DC Adapters: Suitable for adapters used with laptops, smartphones, and other portable electronics.
  • Standby Power Supplies: Used in consumer electronics devices such as TVs, DVD players, and set-top boxes to minimize energy consumption when in standby mode.
  • Industrial Power Supplies: Employed in auxiliary power supplies for industrial equipment and control systems.
  • Battery Chargers: Integrated into chargers for rechargeable batteries used in various applications.
  • LED Lighting Power Supplies: Used in power supplies for LED lighting systems in both residential and commercial settings.

Features:

  • High-Voltage Startup Circuit: An integrated high-voltage startup circuit facilitates rapid and dependable startup without requiring external components.
  • Current-Mode PWM Control: Current-mode control inherently provides line voltage feed-forward and cycle-by-cycle current limiting.
  • Low Standby Power Consumption: Burst-mode operation minimizes power consumption during light load conditions.
  • Frequency Jittering: Frequency jittering reduces EMI (Electromagnetic Interference) emissions to improve electromagnetic compatibility.
  • Over-Voltage Protection (OVP): Over-voltage protection safeguards the power supply and load from excessively high output voltage.
  • Over-Current Protection (OCP): Over-current protection limits the peak current to prevent damage from overload scenarios.
  • Over-Temperature Protection (OTP): Over-temperature protection shuts down the controller in the event of excessive internal temperature.
  • Under-Voltage Lockout (UVLO): Under-voltage lockout prevents the device from operating with insufficient supply voltage.
  • Leading-Edge Blanking (LEB): Leading-edge blanking minimizes the effect of switching noise on the current sensing signal.

Benefits:

  • High Efficiency: The design maximizes efficiency across a wide load range, thus minimizing energy waste and heat generation.
  • Compact Design: High integration reduces the need for external components, enabling smaller, more cost-effective power supply designs.
  • Enhanced Reliability: Comprehensive protection features ensure reliable and stable operation.
  • Reduced EMI Emissions: Frequency jittering effectively reduces EMI emissions, streamlining regulatory compliance.
  • Simplified Design: Integrated features and minimal external components simplify the overall design process.

The SG6848TZ commonly uses a current-mode PWM control scheme, providing excellent line and load regulation. It's usually offered in packages like DIP-8 or SOP-8. The ‘TZ’ suffix may refer to a specific package type tailored for automated assembly, potentially a tube package or similar.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Fuji Electric
Lowest to $6.5223
LSI Computer Systems
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess