EN
  • EN
  • DE

SG6848T-E-FG

Part No SG6848T-E-FG
Manufacturer System General
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer System General
Win Source Part Number 319788-SG6848T-E-FG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SG6848T-E-FG CAD Model

Description

The SG6848T-E-FG is a highly integrated PWM controller for offline flyback converter applications, building upon the features of the SG6848 family. It is designed for applications requiring high efficiency, low standby power, and robust protection features. The suffixes '-E-FG' typically indicate specific enhancements or features related to environmental compliance and packaging.

Applications:

  • AC-DC power adapters for laptops, mobile phones, and other portable devices.
  • Standby power supplies in consumer electronics such as TVs, set-top boxes, and DVD players.
  • Auxiliary power supplies for industrial control systems and equipment.
  • Battery chargers for various types of rechargeable batteries.
  • LED lighting power supplies for both residential and commercial lighting applications.

Features:

  • Integrated High-Voltage Startup: Enables fast and reliable startup without external components.
  • Current-Mode PWM Control: Provides inherent line voltage feed-forward and cycle-by-cycle current limiting.
  • Low Standby Power Consumption: Advanced burst-mode operation minimizes power consumption under light load conditions.
  • Frequency Jittering: Reduces EMI emissions for improved electromagnetic compatibility.
  • Over-Voltage Protection (OVP): Protects the power supply and load from excessive output voltage.
  • Over-Current Protection (OCP): Limits the peak current to prevent damage from overload conditions.
  • Over-Temperature Protection (OTP): Shuts down the controller if the internal temperature exceeds a safe limit.
  • Under-Voltage Lockout (UVLO): Prevents operation with insufficient supply voltage.
  • Leading-Edge Blanking (LEB): Minimizes the effect of switching noise on the current sensing signal.
  • Enhanced Protection Features: May include additional protection features for increased reliability.

Benefits:

  • High Efficiency: Optimized for high efficiency across a wide load range, reducing energy consumption and heat dissipation.
  • Compact Design: Integration of multiple functions reduces the need for external components.
  • Improved Reliability: Comprehensive protection features ensure robust and reliable operation.
  • Reduced EMI: Frequency jittering minimizes EMI emissions, simplifying compliance with regulatory standards.
  • Simplified Design: Integrated features and minimal external components simplify the design process.
  • Environmentally Friendly: The '-E-FG' suffix suggests compliance with environmental standards like RoHS and may indicate a halogen-free package.

The SG6848T-E-FG operates with a typical switching frequency, which is configurable with external components. It uses a current-mode PWM control scheme to provide excellent line regulation and load regulation performance. It is typically available in a DIP-8 or SOP-8 package. The '-E-FG' suffix specifically indicates an environmentally friendly and possibly enhanced feature grade.

You May Also Be Interested in

Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Lowest to $13.0434

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess