EN
  • EN
  • DE

SG6848DZ

Part No SG6848DZ
Manufacturer System General
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer System General
Win Source Part Number 319785-SG6848DZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SG6848DZ CAD Model

Description

The SG6848DZ is a highly integrated PWM controller designed for offline flyback converter applications. It builds upon the features of the SG6848, offering further enhancements in performance, efficiency, and protection. The SG6848DZ is suitable for a wide range of power supply designs, particularly those requiring high efficiency and low standby power.

Applications:

  • AC-DC adapters for laptops, tablets, and smartphones.
  • Standby power supplies in TVs, DVD players, and other consumer electronics.
  • Auxiliary power supplies for industrial control systems.
  • Battery chargers for various portable devices.
  • LED lighting power supplies for residential and commercial applications.

Features:

  • High-Voltage Startup: Integrated high-voltage startup circuitry for fast and reliable startup.
  • Current-Mode Control: Provides inherent line voltage feed-forward and cycle-by-cycle current limiting.
  • Low Standby Power Consumption: Advanced burst-mode operation significantly reduces power consumption at light loads.
  • Frequency Jittering: Reduces EMI emissions for improved electromagnetic compatibility.
  • Over-Voltage Protection (OVP): Protects the power supply and load from excessive output voltage.
  • Over-Current Protection (OCP): Limits the peak current to prevent damage from overload conditions.
  • Over-Temperature Protection (OTP): Shuts down the controller if the internal temperature exceeds a safe limit.
  • Under-Voltage Lockout (UVLO): Prevents operation with insufficient supply voltage.
  • Leading-Edge Blanking (LEB): Minimizes the effect of switching noise on the current sensing signal.
  • Improved Soft Start: Enhanced soft-start functionality reduces stress on power components during startup.

Benefits:

  • High Efficiency: Optimized for high efficiency across a wide load range, reducing energy waste.
  • Compact Design: Integration of multiple functions minimizes the need for external components.
  • Enhanced Reliability: Comprehensive protection features ensure robust and reliable operation.
  • Reduced EMI: Frequency jittering effectively minimizes EMI emissions.
  • Simplified Design: Integrated features streamline the design process.
  • Lower Standby Power: Minimizes energy consumption when the device is in standby mode.

The SG6848DZ utilizes a current-mode PWM control scheme for excellent line and load regulation. It is available in various package options, including DIP-8 and SOP-8. The 'DZ' suffix typically indicates specific enhancements related to power efficiency or protection features compared to the base SG6848.

You May Also Be Interested in

Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Freescale Semiconductor - NXP
Lowest to $135.3384
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8159 $59.1339
50+ $2.3100 $115.5000
78+ $2.2384 $174.5952
107+ $2.1656 $231.7192
138+ $2.0940 $288.9720
185+ $1.8769 $347.2265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,375 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess