EN
  • EN
  • DE

SG6842BLVSZ

Part No SG6842BLVSZ
Manufacturer System General
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer System General
Win Source Part Number 319771-SG6842BLVSZ
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SG6842BLVSZ CAD Model

Description

The SG6842BLVSZ is a highly integrated, low power, current mode PWM controller specifically designed for offline flyback converter applications. Manufactured by System General, this controller incorporates various features to enhance efficiency, reduce standby power consumption, and simplify the design process.

Applications:

  • AC-DC Adapters: Used in power adapters for laptops, mobile phones, and other portable devices.
  • Battery Chargers: Employed in battery charging circuits for various electronic devices.
  • Standby Power Supplies: Ideal for providing standby power in appliances and consumer electronics.
  • Open Frame Power Supplies: Suitable for use in open frame power supplies for industrial applications.
  • LED Lighting: Can be used in LED driver circuits for efficient and reliable lighting solutions.

Features:

  • Low Startup Current: Minimizes power loss during startup.
  • Current Mode PWM Control: Provides inherent line voltage feed-forward compensation.
  • Programmable PWM Frequency: Allows optimization of the power supply for specific application requirements.
  • Cycle-by-Cycle Current Limiting: Protects the power supply from overcurrent conditions.
  • Over Voltage Protection (OVP): Prevents damage from excessive output voltage.
  • Over Load Protection (OLP): Protects the power supply from overload conditions.
  • Under Voltage Lockout (UVLO): Ensures reliable operation during power-up and power-down.
  • Built-in Leading Edge Blanking (LEB): Improves noise immunity.
  • Frequency Jittering: Reduces EMI emissions.

Benefits:

  • High Efficiency: Reduces energy consumption and heat dissipation.
  • Low Standby Power: Meets stringent energy efficiency standards.
  • Simplified Design: Reduces the number of external components required.
  • Enhanced Reliability: Provides robust protection features.
  • Cost-Effective Solution: Offers a competitive price-performance ratio.

Additional Details:

The SG6842BLVSZ operates with a wide input voltage range and supports various output voltage configurations. It uses a green-mode operation to further reduce power consumption under light load conditions. The device is typically available in a SOP-7 package.

You May Also Be Interested in

Fuji Electric
Lowest to $25.5532
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3927 $58.9050
360+ $0.3222 $115.9920
560+ $0.3119 $174.6640
770+ $0.3015 $232.1550
990+ $0.2922 $289.2780
1,325+ $0.2622 $347.4150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,203 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess