EN
  • EN
  • DE

SG3845GS

Part No SG3845GS
Manufacturer System General
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer System General
Win Source Part Number 319615-SG3845GS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SG3845GS CAD Model

Description

The SG3845GS is a high-performance current-mode PWM controller designed for off-line and DC-to-DC converter applications. Manufactured by System General, it offers a cost-effective and efficient solution for a variety of power supply designs. The SG3845GS features low startup current, fixed frequency operation, and current-mode control, ensuring excellent line and load regulation.

Applications:

  • Switch-Mode Power Supplies (SMPS): Extensively used in SMPS applications for efficient power conversion and regulation.
  • DC-DC Converters: Applied in DC-DC converter circuits to step-up or step-down voltage levels.
  • Offline Power Supplies: Suitable for offline power supply applications, converting AC voltage to regulated DC voltage.
  • Battery Chargers: Incorporated in battery charging circuits for controlled and efficient charging of batteries.
  • Uninterruptible Power Supplies (UPS): Implemented in UPS systems to ensure continuous power supply to critical devices during power outages.

Features:

  • Low Startup Current: Minimizes power consumption during startup, enhancing overall efficiency.
  • Fixed Frequency Operation: Operates at a fixed frequency, simplifying design considerations and reducing electromagnetic interference (EMI).
  • Current-Mode Control: Offers inherent pulse-by-pulse current limiting for improved safety and reliability.
  • Automatic Feed-Forward Compensation: Enhances line regulation by automatically compensating for input voltage variations.
  • Trimmed Oscillator Discharge Current: Ensures precise oscillator frequency control.
  • Undervoltage Lockout (UVLO) with Hysteresis: Prevents operation during low input voltage conditions, protecting the circuit.
  • Double Pulse Suppression: Prevents double pulsing of the output, ensuring stable operation.
  • High Current Totem Pole Output: Capable of directly driving MOSFETs, simplifying the power stage design.

Benefits:

  • High Efficiency: Reduces power losses, leading to energy savings and lower operating costs.
  • Reliable Operation: Robust design provides stable and consistent performance under diverse conditions.
  • Simplified Design: Requires fewer external components, reducing design complexity and overall cost.
  • Enhanced Safety: Current-mode control and UVLO offer comprehensive protection against overcurrent and undervoltage conditions.
  • Improved Regulation: Automatic feed-forward compensation ensures stable output voltage despite fluctuations in input voltage.

Additional Details:

The SG3845GS's internal oscillator is trimmed for accuracy and stability, contributing to reliable operation. The current-mode control architecture simplifies loop compensation and inherently protects against overcurrent faults. The UVLO circuit ensures that the device only operates when sufficient input voltage is present, preventing potential damage. The totem-pole output stage allows for fast switching speeds and the direct driving of MOSFETs. The SG3845GS is typically available in a surface mount package, such as SOIC. Detailed electrical characteristics, timing diagrams, and application notes can be found in the device's datasheet, providing essential information for power supply design and implementation.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Mitsubishi
Need more? Email Us
Fuji Electric
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess