EN
  • EN
  • DE

SG3844GS

Part No SG3844GS
Manufacturer System General
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer System General
Win Source Part Number 319612-SG3844GS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SG3844GS CAD Model

Description

The SG3844GS is a current-mode PWM control IC optimized for off-line and DC-to-DC converter applications. Manufactured by System General, it offers a cost-effective and efficient solution for a variety of power supply designs. The SG3844GS is known for its low startup current, fixed frequency operation, and current-mode control, which allows for excellent line regulation and load regulation.

Applications:

  • Switch-Mode Power Supplies (SMPS): Used extensively in SMPS for efficient power conversion and regulation.
  • DC-DC Converters: Employed in DC-DC converters to step-up or step-down voltage levels.
  • Offline Power Supplies: Suitable for offline power supplies, converting AC voltage to regulated DC voltage.
  • Battery Chargers: Utilized in battery charging applications for controlled charging of batteries.
  • Uninterruptible Power Supplies (UPS): Used in UPS systems to maintain power to critical equipment during power outages.

Features:

  • Low Startup Current: Minimizes power consumption during startup, improving efficiency.
  • Fixed Frequency Operation: Operates at a fixed frequency, simplifying design and reducing EMI.
  • Current-Mode Control: Provides inherent pulse-by-pulse current limiting for enhanced safety.
  • Automatic Feed-Forward Compensation: Improves line regulation by compensating for input voltage variations.
  • Trimmed Oscillator Discharge Current: Ensures precise oscillator frequency control.
  • Undervoltage Lockout (UVLO) with Hysteresis: Prevents operation during low input voltage conditions.
  • Double Pulse Suppression: Prevents double pulsing of the output, ensuring stable operation.
  • Totem Pole Output: Provides high peak current drive capability for direct MOSFET control.

Benefits:

  • High Efficiency: Reduces power losses, leading to energy savings and lower operating costs.
  • Reliable Operation: Robust design ensures stable and consistent performance.
  • Simplified Design: Requires minimal external components, reducing design complexity and cost.
  • Enhanced Safety: Current-mode control and UVLO provide comprehensive protection.
  • Improved Regulation: Automatic feed-forward compensation ensures stable output voltage.

Additional Details:

The SG3844GS operates with a fixed switching frequency, determined by an external resistor and capacitor. The current-mode control provides inherent pulse-by-pulse current limiting, protecting the power switch from overcurrent conditions. The device includes an undervoltage lockout (UVLO) circuit to prevent operation with insufficient supply voltage. The totem-pole output stage is capable of delivering high peak current for driving power MOSFETs effectively. The datasheet offers detailed specifications, including electrical characteristics, timing diagrams, and application examples, essential for proper design and implementation.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
LSI Computer Systems
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess