EN
  • EN
  • DE

SG3842GS(A)

Part No SG3842GS(A)
Manufacturer System General
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer System General
Win Source Part Number 319604-SG3842GS(A)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SG3842GS(A) CAD Model

Description

The SG3842GS(A) is a fixed frequency current-mode PWM controller specifically optimized for off-line and DC-to-DC converter applications. It offers a cost-effective solution with minimal external components, making it suitable for various power supply designs.

Applications:

  • Switch-mode power supplies (SMPS): Used in various SMPS applications, providing efficient power conversion.
  • DC-DC converters: Employed in DC-DC conversion circuits to regulate voltage levels.
  • Offline power supplies: Used in power supplies that directly operate from AC mains.
  • Battery chargers: Integrated into battery charging circuits to control the charging process.
  • Uninterruptible Power Supplies (UPS): Used as a controller to manage power flow and maintain stable power output during power outages.

Features:

  • Optimized for Off-Line and DC-to-DC Converters: Designed to deliver efficient performance in both off-line and DC-to-DC power supply designs.
  • Low Startup Current: Minimizes power consumption during startup, enhancing efficiency.
  • Fixed Frequency Operation: Operates at a fixed frequency, simplifying design and reducing EMI.
  • Current-Mode Control: Provides inherent pulse-by-pulse current limiting for enhanced safety and reliability.
  • Automatic Feed-Forward Compensation: Improves line regulation by automatically compensating for input voltage variations.
  • Trimmed Oscillator Discharge Current: Ensures precise oscillator frequency control.
  • Undervoltage Lockout (UVLO) with Hysteresis: Prevents operation during low input voltage conditions.
  • Double Pulse Suppression: Prevents double pulsing of the output for stable operation.
  • Totem Pole Output: High current totem pole output stage suitable for driving MOSFETs directly.

Benefits:

  • High Efficiency: Reduces power losses, leading to energy savings and lower operating costs.
  • Reliable Operation: Robust design ensures stable and consistent performance.
  • Simplified Design: Requires minimal external components, reducing design complexity and cost.
  • Enhanced Safety: Current-mode control and UVLO provide comprehensive protection against overcurrent and undervoltage conditions.
  • Improved Regulation: Automatic feed-forward compensation ensures stable output voltage under varying input voltage conditions.

Additional Details:

The SG3842GS(A) typically operates at a fixed switching frequency. It incorporates an internal trimmed oscillator for accurate frequency control. The device features a totem-pole output stage capable of sourcing and sinking significant current, making it suitable for driving power MOSFETs. Protection features include undervoltage lockout (UVLO) to prevent operation with insufficient input voltage and pulse-by-pulse current limiting to protect the power switch from overcurrent conditions. The SG3842GS(A) comes in a variety of packages like SOP-8. Datasheets provide detailed electrical characteristics, timing diagrams, and application notes.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.8593
Mitsubishi
Need more? Email Us
Fuji Electric
Lowest to $25.5532
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess