EN
  • EN
  • DE

SG3842GAS

Part No SG3842GAS
Manufacturer System General
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer System General
Win Source Part Number 319600-SG3842GAS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SG3842GAS CAD Model

Description

The SG3842GAS is a high-performance current-mode PWM controller IC manufactured by System General. It is designed for off-line and DC-DC converter applications, providing a cost-effective solution with a minimal number of external components. This device incorporates several features to enhance the performance and reliability of power supplies.

Applications:

  • Offline Power Supplies: Commonly used in AC-DC power supplies for a variety of electronic devices.
  • DC-DC Converters: Implemented in DC-DC converters for regulating voltage in various applications.
  • Battery Chargers: Employed in battery charging circuits to control and manage the charging process.
  • Uninterruptible Power Supplies (UPS): Used in UPS systems to provide a stable power supply during power outages.

Features:

  • Fixed Frequency Operation: Operates at a fixed frequency, which simplifies design and reduces noise.
  • Current-Mode Control: Provides inherent line voltage feed-forward for improved regulation and transient response.
  • Low Startup Current: Minimizes power consumption during startup.
  • Pulse-by-Pulse Current Limiting: Protects the circuit from overcurrent conditions by limiting the current on a pulse-by-pulse basis.
  • Undervoltage Lockout (UVLO): Prevents operation when the input voltage is too low, protecting the circuit from malfunction.
  • Soft-Start Function: Gradually increases the output voltage during startup, reducing stress on components and minimizing inrush current.

Benefits:

  • Simplified Design: The integrated controller simplifies the design of power supplies and converters.
  • Improved Efficiency: Current-mode control and low startup current contribute to high efficiency.
  • Enhanced Reliability: Protection features such as current limiting and UVLO ensure reliable operation.
  • Reduced Component Count: Fewer external components are required, leading to a more compact and cost-effective design.

The SG3842GAS leverages current-mode control, providing excellent line voltage feed-forward and improved dynamic response characteristics. A trimmed oscillator ensures precise frequency control. The current limiting feature is particularly useful for protecting the power supply from potentially damaging overload conditions. Furthermore, its use of a soft-start circuit provides smoother power up sequences, reducing stress on power components at startup. All of these integrated functions combined make the SG3842GAS a robust choice for modern power supply design.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Silan
Lowest to $0.1964
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess