EN
  • EN
  • DE

PQ60033QGA25NNS-G

Part No PQ60033QGA25NNS-G
Manufacturer SynQor Worldwide Headquarters
Catalog Custom Parts (N - R)
Description PowerQor DC/DC Converters; DC / DC Converter O/P Type: Fixed; No. of Outputs: 1; Input Voltage: 35V to 75V; Power...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Output Current 25 A
Output Voltage 3.3 V
Power Rating 82.5 W
RoHS Compliant
Win Source Part Number 1215750-PQ60033QGA25NNS-G
Categories Custom Parts
Manufacturer SynQor Worldwide Headquarters
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PQ60033QGA25NNS-G CAD Model

Description

The PQ60033QGA25NNS-G is a high-efficiency DC-DC converter module manufactured by SynQor. It's designed for demanding applications requiring stable and regulated power, such as telecommunications, data centers, and industrial equipment. This module offers high power density and provides isolated voltage conversion, ensuring reliable operation in critical systems.

Applications

  • Telecommunications equipment
  • Data centers
  • Industrial automation
  • Networking equipment
  • High-performance computing

Features

  • Isolated DC-DC conversion
  • High efficiency
  • Wide input voltage range
  • Regulated output voltage
  • Remote on/off control
  • Overvoltage and overcurrent protection

Benefits

  • Ensures reliable and stable power for critical systems.
  • Reduces power consumption and heat dissipation, improving overall system efficiency.
  • Provides flexibility in power source configurations.
  • Protects the module and connected devices from damage due to overloads or voltage fluctuations.
  • Enables remote control of the power supply for system-level management.

Additional Details

The PQ60033QGA25NNS-G typically operates from a wide input voltage range and provides a regulated output voltage with high accuracy. The isolation voltage helps to protect sensitive circuitry from voltage spikes and surges. Heatsinking is generally required to dissipate heat generated during operation. The datasheet provides detailed information on electrical specifications, thermal characteristics, and application notes. SynQor's DC-DC converters are known for their high reliability and performance. Proper cooling is crucial for ensuring long-term reliability. The module is designed to meet industry standards for safety and EMC compliance. It offers advanced protection features to prevent damage from various fault conditions. The module is often used in distributed power architectures, providing isolated and regulated power to individual components or subsystems. The “QGA” in the part number refers to the specific mechanical packaging style.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
NANYA
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
RF Micro Devices
Lowest to $4.3798
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess