EN
  • EN
  • DE

PQ48050QGA20NRS

Part No PQ48050QGA20NRS
Manufacturer SynQor Worldwide Headquarters
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package Module
RoHS Non-Compliant
Win Source Part Number 1170008-PQ48050QGA20NRS
Categories Custom Parts
Manufacturer SynQor Worldwide Headquarters
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PQ48050QGA20NRS CAD Model

Description

The PQ48050QGA20NRS is a high-efficiency Quarter-Brick DC-DC converter module from SynQor. This module is designed to provide a regulated 5V output voltage from a wide input voltage range, typically 36V to 75V. It is engineered for applications requiring high power density and reliable performance in harsh environments.

Applications

  • Telecommunications Equipment: Powering network infrastructure, switches, and routers.
  • Data Centers: Providing power to servers, storage devices, and other critical equipment.
  • Industrial Automation: Supplying power to control systems, PLCs, and robotic equipment.
  • Transportation Systems: Used in railway, automotive, and aerospace applications for power conversion.
  • Medical Devices: Powering sensitive medical equipment requiring stable and reliable power.

Features

  • High Efficiency: Delivers high efficiency, typically around 90-93%, minimizing power loss and heat dissipation.
  • Wide Input Voltage Range: Operates from a wide input voltage range (36V-75V), providing flexibility in various power systems.
  • Quarter-Brick Package: Compact size allows for high power density and easy integration into existing systems.
  • Remote On/Off Control: Enables remote control of the converter, facilitating system integration and power management.
  • Over-Voltage, Over-Current, and Over-Temperature Protection: Protects the converter and connected equipment from damage due to abnormal operating conditions.

Benefits

  • Reduced Energy Consumption: High efficiency minimizes power loss, reducing energy consumption and operating costs.
  • Increased System Reliability: Comprehensive protection features ensure reliable operation and prevent damage.
  • Simplified Integration: Compact size and remote control capabilities simplify system integration.
  • Enhanced Thermal Performance: High efficiency and optimized thermal design minimize heat generation, improving system reliability.
  • Flexible Power Solution: Wide input voltage range and adjustable output voltage provide flexibility in various applications.

Additional Details

The PQ48050QGA20NRS delivers a regulated 5V output voltage with a maximum output current of 20A, providing a power output of 100W. It includes features such as input under-voltage lockout, output over-voltage protection, over-current protection, and over-temperature protection. The module is designed to meet industry standards for safety and EMC compliance. It utilizes advanced synchronous rectification technology to achieve high efficiency. The operating temperature range is typically -40°C to +85°C, making it suitable for harsh environments. The converter also features a remote sense capability to compensate for voltage drops across the load. The MTBF (Mean Time Between Failures) is very high ensuring a long service life.

You May Also Be Interested in

Intel
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
RF Micro Devices
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Analog Devices Inc.
Need more? Email Us
PLX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess