EN
  • EN
  • DE

SM89516C25JA

Part No SM89516C25JA
Manufacturer SyncMOS
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SyncMOS
Win Source Part Number 327315-SM89516C25JA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SM89516C25JA CAD Model

Description

The SM89516C25JA is a microcontroller designed and manufactured by SyncMOS. As part of the 8051 family, it benefits from a widely recognized and supported architecture, making it suitable for numerous embedded applications. The 'C25' likely signifies a 25MHz operating frequency, striking a balance between processing speed and power efficiency. The 'JA' suffix might indicate a specific package variation, temperature range, or other production-specific details.

Applications:

  • Industrial Automation Systems: Used in programmable logic controllers (PLCs), motor control, and sensor interfaces.
  • Consumer Electronics Products: Found in remote controls, small appliances, and interactive toys.
  • Communication Devices: Employed in serial communication interfaces, data loggers, and simple network devices.
  • Embedded Control Systems: Integrated into various embedded systems requiring real-time control and data processing.
  • Instrumentation and Measurement: Used in test equipment, data acquisition systems, and sensor interfaces.

Features:

  • 8051 Core: Built around the industry-standard 8051 microcontroller core, ensuring compatibility and ease of programming.
  • Flash Memory: Integrated flash memory for program storage, allowing for easy updates and customization.
  • RAM: Features on-chip RAM for data storage and program execution.
  • I/O Ports: Provides a number of general-purpose input/output (GPIO) ports for interfacing with external devices and sensors.
  • Timers/Counters: Equipped with multiple timers/counters for timing control, pulse width modulation (PWM) generation, and event counting.
  • Serial Communication: Supports serial communication protocols such as UART for interfacing with other devices.
  • Interrupt Controller: Features a flexible interrupt controller for handling external and internal interrupts.
  • Operating Frequency: Operates at a specified clock frequency, often 25MHz, balancing speed and power.

Benefits:

  • Versatility: Suitable for a wide range of applications due to its flexible architecture and rich feature set.
  • Ease of Programming: Compatible with standard 8051 development tools and programming languages, simplifying the development process.
  • Real-Time Control: Provides real-time control capabilities for time-critical applications.
  • Cost-Effectiveness: Offers a cost-effective solution for embedded control applications.
  • Reliability: Designed for reliable operation in diverse environments.

Additional Details:

The SM89516C25JA typically operates with a clock frequency of 25MHz. The specific capacity of its Flash memory and RAM should be verified using the SyncMOS datasheet. It also includes power-saving modes to minimize energy consumption. The 'JA' suffix might refer to a particular package type or an extended temperature range rating.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Fuji Electric
Lowest to $6.5223
Fuji Electric
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess