EN
  • EN
  • DE

SM89516AL25QP

Part No SM89516AL25QP
Manufacturer SyncMOS
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SyncMOS
Win Source Part Number 327312-SM89516AL25QP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SM89516AL25QP CAD Model

Description

The SM89516AL25QP is a microcontroller from SyncMOS, leveraging the popular 8051 architecture. This makes it a strong candidate for a variety of embedded applications. Given the 'L25' in the name, it likely operates at a lower frequency, potentially 25MHz, prioritizing power efficiency. The 'QP' suffix might indicate a specific package type or environmental rating.

Applications:

  • Remote Monitoring Systems: Suited for applications requiring low power consumption and reliable data transmission.
  • Portable Medical Devices: Can be found in glucose meters, pulse oximeters, and other handheld medical equipment.
  • Smart Sensors: Employed in sensor networks for environmental monitoring, industrial automation, and smart agriculture.
  • Wireless Communication Modules: Integrated into low-power wireless transceivers and IoT devices.
  • Security Systems: Used in alarm panels, access control systems, and other security-related applications.

Features:

  • 8051 Core: Employs the industry-standard 8051 microcontroller core for compatibility and ease of development.
  • Flash Memory: Includes on-chip flash memory for program storage, enabling easy updates and customization.
  • RAM: Offers on-chip RAM for data storage and program execution.
  • I/O Ports: Provides general-purpose input/output (GPIO) ports for interfacing with external devices.
  • Timers/Counters: Equipped with timers/counters for timing control, PWM generation, and event counting.
  • Serial Communication: Supports UART and potentially other serial communication protocols.
  • Interrupt Controller: Features an interrupt controller for managing internal and external interrupt sources.
  • Low-Power Design: Optimized for low power consumption, making it suitable for battery-powered applications.

Benefits:

  • Extended Battery Life: Low power consumption maximizes the runtime of battery-powered devices.
  • Versatile: Suitable for a wide range of embedded control applications, especially those requiring low power.
  • Easy to Program: Utilizes standard 8051 development tools and programming languages.
  • Cost-Effective: Offers a balance of features and performance at a competitive price.
  • Reliable: Designed for reliable operation in demanding environments.

Additional Details:

The SM89516AL25QP's likely 25MHz operating frequency helps reduce power consumption. The flash memory and RAM capacities depend on the specific model; refer to the SyncMOS datasheet for exact values. The microcontroller likely supports various low-power modes to further conserve energy. The 'QP' suffix may denote a specific package type, such as a quad flat package (QFP), or indicate compliance with specific environmental standards.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Lowest to $0.2529
Freescale Semiconductor - NXP
Lowest to $16.3040
SII Semiconductor Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3386 $120.4740
135+ $1.2971 $175.1085
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess