EN
  • EN
  • DE

SM89516AC40JP

Part No SM89516AC40JP
Manufacturer SyncMOS
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SyncMOS
Win Source Part Number 327310-SM89516AC40JP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SM89516AC40JP CAD Model

Description

The SM89516AC40JP is a microcontroller manufactured by SyncMOS, part of the widely-used 8051 family. This microcontroller is designed for embedded systems that require a balance of performance, memory, and peripheral functions. Its applications span across various industries, including industrial automation, consumer electronics, and communication systems.

Applications:

  • Industrial Automation: Used in programmable logic controllers (PLCs), motor control, and process control systems.
  • Consumer Electronics: Found in home appliances such as washing machines, microwave ovens, and air conditioners.
  • Communication Systems: Employed in serial communication interfaces, modems, and simple network devices.
  • Embedded Control Systems: Integrated into systems requiring real-time control and data acquisition.
  • Instrumentation: Used in digital multimeters, oscilloscopes, and other measurement and control instruments.

Features:

  • 8051 Core: Utilizes the standard 8051 microcontroller core, offering compatibility with existing 8051-based designs.
  • Flash Memory: Incorporates flash memory for program storage, facilitating easy updates and customization.
  • RAM: Features on-chip RAM for data storage and program execution.
  • I/O Ports: Provides a range of general-purpose input/output (GPIO) ports for interfacing with external devices.
  • Timers/Counters: Equipped with multiple timers/counters for timing control, PWM generation, and event counting.
  • Serial Communication: Supports UART serial communication protocol for interfacing with other devices.
  • Interrupt Controller: Includes an interrupt controller for managing external and internal interrupt sources.
  • Operating Voltage: Designed to operate at a specific voltage range for reliable performance.

Benefits:

  • Versatile: Well-suited for a variety of embedded applications due to its balanced feature set.
  • Easy to Program: Compatible with standard 8051 development tools and programming languages.
  • Real-Time Control: Capable of providing real-time control for time-sensitive applications.
  • Cost-Effective: Offers a cost-effective solution for embedded control needs.
  • Reliable: Designed for reliable operation in industrial and consumer environments.

Additional Details:

The SM89516AC40JP operates at a clock frequency of 40MHz. The amount of flash memory is significant, allowing for sizable program storage and complex functionalities. The microcontroller also includes power-saving modes to minimize energy consumption. Consult the SyncMOS datasheet for specific technical details regarding memory sizes, pin configurations, and electrical characteristics.

You May Also Be Interested in

Fuji Electric
Lowest to $25.5532
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0668 $61.0020
35+ $3.3368 $116.7880
54+ $3.2328 $174.5712
74+ $3.1289 $231.5386
96+ $3.0249 $290.3904
128+ $2.7119 $347.1232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 303 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess