The SM89516AC25PP is another member of the SyncMOS SM89 family of 8-bit microcontrollers, built around the 8051 core. The '516A' indicates a larger Flash memory size than standard 8051 variants (actual size needs to be confirmed via the datasheet). It runs at 25 MHz ('C25'), and the 'PP' suffix most likely signifies a specific package type, likely a Plastic Package such as a PDIP (Plastic Dual In-line Package). It is intended for embedded systems applications that require moderate to large program storage and processing capabilities.
Applications:
- Embedded control applications
- Industrial control
- Home automation
- Smart appliances
- Security systems
Features:
- 8-bit 8051 CPU core
- 25 MHz clock frequency
- On-chip Flash memory (Size needs verification from datasheet)
- On-chip RAM (amount requires datasheet information)
- Timers and Counters
- UART serial communication
- Parallel I/O ports
- Interrupt controller
Benefits:
- Suitable for medium to complex embedded applications
- Easy to program using familiar 8051 tools
- Sufficient memory for more complex program code
- Flexible I/O for interfacing with external components
- Flash memory facilitates code updates and modifications
- Low power consumption for extended battery life
Additional Details:
The SM89516AC25PP is geared toward applications needing a balance between processing power and memory capacity. The integrated Flash enables field reprogramming and easy firmware updates. The timers/counters support accurate timing and control functionalities. The UART allows for serial communication with external devices. The parallel I/O ports enable interfacing with sensors, actuators, and other peripherals. It is expected to have internal pull-up resistors. A datasheet review is needed to determine exact specifications.
The microcontroller commonly operates at 5V. Power-saving modes are likely available to conserve power. The 'PP' package facilitates easy prototyping and manufacturing due to its through-hole mounting design.