EN
  • EN
  • DE

SM628C

Part No SM628C
Manufacturer SyncMOS
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SyncMOS
Win Source Part Number 327029-SM628C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SM628C CAD Model

Description

The SM628C is a CMOS static RAM (SRAM) device manufactured by SyncMOS. It is a high-speed, low-power memory solution suitable for a variety of applications. As a static RAM, it retains data as long as power is supplied, eliminating the need for periodic refreshing required by dynamic RAM (DRAM).

Applications:

  • Embedded systems where fast and reliable memory access is crucial.
  • Cache memory in microprocessor-based systems.
  • Data buffering in communication equipment.
  • Industrial control systems requiring non-volatile data storage during operation.
  • Instrumentation and test equipment for temporary data storage and retrieval.

Features:

  • High-speed access times, enabling rapid data read and write operations.
  • Low power consumption, ideal for battery-powered or energy-efficient applications.
  • Fully static operation, eliminating the need for refresh cycles.
  • TTL compatible inputs and outputs for easy interfacing with other digital components.
  • Wide operating voltage range, providing flexibility in system design.
  • Available in various package options to suit different board layouts and mounting requirements.

Benefits:

  • Improved system performance due to fast memory access.
  • Extended battery life in portable devices due to low power consumption.
  • Simplified system design with easy interfacing and no refresh requirements.
  • Enhanced data integrity and reliability through static memory technology.
  • Reduced system cost due to the simplicity and integration of the SRAM device.

Technical Specifications:

Detailed technical specifications such as access time, operating voltage, and current consumption will vary depending on the specific version and manufacturing process. Refer to the official datasheet from SyncMOS for precise values.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Lowest to $0.9794
LSI Computer Systems
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess