The S29C51004T-70P is a parallel Flash memory device from SyncMOS, designed for use in embedded systems where non-volatile storage of code and data is critical. The '70' in the part number denotes a 70ns access time, which is a key factor for applications requiring faster data retrieval than slower alternatives.
Applications
- Embedded control systems
- Industrial automation
- Networking devices
- Telecommunications equipment
- Consumer electronics, such as digital cameras
Features
- 4 Megabit (512K x 8) CMOS Flash Memory
- Fast access time: 70ns
- Single 5V power supply
- Sector Erase Architecture for efficient memory management
- Automatic Write Protection to safeguard data
- Low power consumption, suitable for portable devices
- Industry-standard JEDEC pinout for ease of integration
Benefits
- Provides reliable non-volatile storage for important data and program code
- Enables quick system boot-up and fast data access due to the rapid access time
- Prolongs battery life in portable applications because of its low power characteristics
- Allows efficient data updates by only erasing specific sectors
- Prevents accidental data corruption with automatic write protection features
- Simplifies design and integration with existing systems due to the standard pinout
Technical Specifications
The S29C51004T-70P operates using a single 5V power source. Its sector erase architecture allows for selective erasure of memory blocks, facilitating efficient updates and data management. The automatic write protection feature is crucial in preventing unintended modifications during power fluctuations. The device is manufactured using CMOS technology, resulting in reduced power consumption and enhanced reliability. Adherence to the JEDEC standard pinout ensures that it can be easily incorporated into a variety of systems.