EN
  • EN
  • DE

SPP4953W

Part No SPP4953W
Manufacturer SYNC POWER Crop
Catalog HOT - SALES and EOL Components (S)
Description P-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SYNC POWER Crop
Win Source Part Number 339089-SPP4953W
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPP4953W CAD Model

Description

The SPP4953W is a P-Channel enhancement mode power MOSFET produced by SYNC POWER Crop. It is designed for applications requiring efficient power switching, particularly in load switching, PWM applications, and DC-DC converters. This MOSFET offers a low on-resistance, which minimizes power loss during conduction, enhancing the overall efficiency of the application.

Applications:

  • Load Switching
  • PWM Applications
  • DC-DC Converters

Features:

  • P-Channel Enhancement Mode
  • Low On-Resistance (RDS(on))
  • High Gate Threshold Voltage (VGS(th))
  • Fast Switching Speed
  • Lead Free and Green Device Available (RoHS Compliant)

Benefits:

  • Improved energy efficiency due to low on-resistance, reducing power dissipation and heat generation.
  • Optimized for load switching and PWM applications, enhancing system performance.
  • Environmentally friendly due to RoHS compliance, reducing the impact of hazardous substances.
  • Simplified thermal management due to reduced heat generation.
  • Enhanced system reliability because of the MOSFET's robust design.

The SPP4953W boasts a maximum drain-source voltage (VDS) of -30V, allowing it to be used in a variety of low-voltage applications. It has a gate-source voltage (VGS) rating of ±20V, and a continuous drain current (ID) of -4.8A. The drain-source on-resistance (RDS(on)) is typically 45 mΩ at VGS = -10V, ensuring low power loss. This MOSFET is typically available in a SOP-8 package, which is suitable for surface mount assembly. It also has a typical input capacitance of 700 pF and total gate charge of 12nC. These parameters make it suitable for high-frequency switching applications. The device is Halogen-free and adheres to RoHS standards.

You May Also Be Interested in

Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Freescale Semiconductor - NXP
Lowest to $19.5853
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess