EN
  • EN
  • DE

SPP3401WS23RGB

Part No SPP3401WS23RGB
Manufacturer SYNC POWER Crop
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SYNC POWER Crop
Win Source Part Number 339071-SPP3401WS23RGB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPP3401WS23RGB CAD Model

Description

The SPP3401WS23RGB is a Power MOSFET manufactured by SYNC POWER Crop. It's designed for highly efficient power switching applications, providing an optimal combination of performance and reliability. This MOSFET is characterized by its low on-resistance, reducing power losses and increasing overall efficiency in power conversion circuits. Its ability to manage significant current and voltage levels makes it suitable for numerous power management applications.

Applications:

  • DC-DC converters
  • Load switching
  • Power management in portable devices
  • LED lighting control systems
  • Motor control circuits

Features:

  • Low on-resistance (RDS(on))
  • High current handling capability
  • High voltage rating
  • Fast switching speed
  • RoHS compliant
  • S23 surface mount package for simplified assembly

Benefits:

  • Improved energy efficiency due to low RDS(on), reducing power dissipation and minimizing heat generation.
  • Enhanced thermal performance contributes to cooler operation and prolonged lifespan.
  • Simplified circuit design owing to its robust characteristics and ease of use.
  • Compact size allows for easy integration into space-constrained applications.
  • Reliable performance in demanding environments due to high voltage and current handling capabilities.

Additional Details:

The SPP3401WS23RGB features a low gate charge (Qg), which ensures rapid switching times and minimizes switching losses. Its avalanche capability provides enhanced protection against voltage spikes, which increases power system reliability. The S23 surface mount package enables effective heat dissipation and simplifies the manufacturing process.

This MOSFET is especially useful in applications that require both high efficiency and a small form factor. Through the use of advanced trench MOSFET technology, SYNC POWER Crop provides an excellent balance of low on-resistance, high current capacity, and fast switching speeds. This makes the SPP3401WS23RGB an ideal choice for modern power electronics designs. This device is engineered to maintain reliable performance within a wide temperature range, guaranteeing functional stability under various operating conditions.

You May Also Be Interested in

Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Freescale Semiconductor - NXP
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
415+ $0.1398 $58.0170
1,015+ $0.1143 $116.0145
1,565+ $0.1109 $173.5585
2,155+ $0.1074 $231.4470
2,780+ $0.1040 $289.1200
3,705+ $0.0936 $346.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,000 pieces
MOQ: 415 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess