EN
  • EN
  • DE

SPP3052T252RG

Part No SPP3052T252RG
Manufacturer SYNC POWER Crop
Catalog HOT - SALES and EOL Components (S)
Description P-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SYNC POWER Crop
Win Source Part Number 339067-SPP3052T252RG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPP3052T252RG CAD Model

Description

The SPP3052T252RG is a power MOSFET from SYNC POWER Crop, designed for efficient power switching applications. It is optimized for minimizing power loss and maximizing efficiency in power conversion circuits. This MOSFET is capable of handling significant current and voltage, making it suitable for a variety of power management needs.

Applications:

  • DC-DC converters
  • Load switching
  • Power management in portable devices
  • LED lighting systems
  • Motor control

Features:

  • Low on-resistance (RDS(on))
  • High current capability
  • High voltage rating
  • Fast switching speed
  • RoHS compliant
  • TO-252 package

Benefits:

  • Improved energy efficiency due to low RDS(on), reducing power dissipation and heat generation.
  • Enhanced thermal performance contributes to cooler operation and longer lifespan.
  • Simplified circuit design due to robust characteristics and ease of use.
  • Effective heat dissipation through the TO-252 package.
  • Reliable performance in demanding environments thanks to its high voltage and current ratings.

Additional Details:

The SPP3052T252RG features low gate charge (Qg), which ensures fast switching times and minimizes switching losses. Its avalanche capability provides extra protection against voltage spikes, improving power system reliability. The TO-252 package enables effective heat transfer from the device to the ambient environment.

This MOSFET is particularly suitable for applications requiring high efficiency and good thermal management. SYNC POWER Crop uses advanced trench MOSFET technology to achieve an excellent balance of low on-resistance, high current capability, and fast switching performance. This makes the SPP3052T252RG an ideal choice for contemporary power electronics designs. It is designed to maintain reliable performance within a wide temperature range, ensuring stable functionality under various operating conditions.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Fuji Electric
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess