EN
  • EN
  • DE

SPP2319S23RGB

Part No SPP2319S23RGB
Manufacturer SYNC POWER Crop
Catalog Electronic Wholesale
Description P-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SYNC POWER Crop
Win Source Part Number 1258084-SPP2319S23RGB
Manufacturer Homepage www.syncpower.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPP2319S23RGB CAD Model

Description

The SPP2319S23RGB is a P-Channel enhancement mode MOSFET manufactured by SYNC POWER Crop, tailored for diverse power management applications. Utilizing advanced trench technology, this MOSFET achieves a low on-resistance and fast switching speeds, thereby enhancing the efficiency of power circuits.

Applications:

  • Load Switching: Efficient switching in a variety of electronic devices.
  • Power Management in Portable Devices: Suitable for battery management and power regulation in devices like smartphones and tablets.
  • DC-DC Converters: Used for voltage regulation and power conversion within DC-DC converter circuits.
  • Motor Control: Employed in low-power motor control applications.
  • Battery Protection Circuits: Offers protection against overcharge and over-discharge conditions.

Features:

  • P-Channel Enhancement Mode: Allows for simplified gate drive implementation.
  • Low On-Resistance (RDS(on)): Minimizes power losses, improving overall efficiency.
  • Fast Switching Speed: Reduces switching-related losses, enhancing performance.
  • Low Gate Charge (Qg): Promotes efficient switching operation by minimizing energy requirements.
  • Compact Package: Enables space-saving designs.

Benefits:

  • High Efficiency: Reduced power losses due to low RDS(on) and fast switching.
  • Simplified Design: P-Channel configuration simplifies gate drive requirements.
  • Compact Solution: Small package size makes it suitable for integration in space-constrained environments.
  • Improved Thermal Performance: Efficient power handling minimizes heat generation.
  • Reliable Operation: Designed to offer stable and reliable performance under various operating conditions.

The SPP2319S23RGB is commonly supplied in a surface-mount package, facilitating automated assembly processes. Its electrical characteristics, including drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID), should be carefully considered to ensure optimal performance and reliability in circuit design. Additionally, its thermal resistance is an important specification for managing heat dissipation. This MOSFET is designed to be compliant with industry environmental standards, such as RoHS.

You May Also Be Interested in

Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess