The SPN7002S23RGB is an N-Channel enhancement mode MOSFET from SYNC POWER Crop designed for low voltage, high-speed switching applications. This MOSFET is commonly used in portable devices and power management systems.
Applications
- Load switching
- DC-DC converters
- Portable devices
- Power management
- Logic level conversion
Features
- Low on-resistance (RDS(on))
- Low gate threshold voltage (VGS(th))
- Fast switching speed
- Logic level compatible
- Surface mount package
Benefits
- Improved energy efficiency in switching applications due to low on-resistance.
- Direct logic level drive capability simplifies interfacing with microcontrollers and other logic devices.
- High-speed operation enables use in high-frequency switching circuits.
- Reduced power losses, contributing to increased efficiency.
- Compact size allows for use in portable and space-constrained applications.
Technical Specifications
The SPN7002S23RGB features a drain-source voltage (VDS) rating of 60V. The gate-source voltage (VGS) is rated at ±20V. It offers a low on-resistance (RDS(on)), typically less than 1 ohm at a gate voltage of 10V. The gate threshold voltage (VGS(th)) is typically between 1V and 3V. The device is available in a SOT-23 package, which is suitable for surface mount assembly. The operating temperature range is typically -55°C to +150°C.
In summary, the SPN7002S23RGB N-Channel MOSFET provides an efficient and compact solution for low-voltage switching applications. Its low on-resistance, logic level compatibility, and fast switching speed make it ideal for use in portable devices and power management systems.