EN
  • EN
  • DE

SPC4533S8RGB

Part No SPC4533S8RGB
Manufacturer SYNC POWER Crop
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SYNC POWER Crop
Win Source Part Number 338173-SPC4533S8RGB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPC4533S8RGB CAD Model

Description

The SPC4533S8RGB is an RGB LED driver IC produced by SYNC POWER Crop, intended for driving and controlling RGB (Red, Green, Blue) LEDs in a variety of applications. This driver offers features like PWM (Pulse Width Modulation) control for precise color mixing and brightness adjustment, making it suitable for applications requiring vibrant and dynamic lighting effects.

Applications

  • LED strip lighting
  • Architectural lighting
  • Gaming PC components (fans, cases)
  • Decorative lighting for events and displays
  • Backlighting for monitors and screens

Features

  • Integrated RGB LED driver
  • PWM control for each color channel (Red, Green, Blue)
  • Constant current output to ensure consistent brightness
  • Wide input voltage range
  • Over-temperature protection
  • Low power consumption
  • Compact surface-mount package

Benefits

  • Precise color control and mixing
  • Consistent and stable LED brightness
  • Protection against overheating
  • Energy efficient operation
  • Easy integration into various PCB designs
  • Extended LED lifespan

Additional Details

The SPC4533S8RGB leverages PWM to control the intensity of each color channel independently, allowing for a broad spectrum of colors to be generated. The constant current output ensures that the LEDs receive a stable and consistent current, preventing variations in brightness and contributing to longer LED lifespan. The over-temperature protection feature safeguards the driver and connected LEDs from damage due to excessive heat. This makes the SPC4533S8RGB a reliable choice for applications where temperature fluctuations might be a concern. The “S8RGB” portion of the part number likely designates a specific configuration or feature relating to the RGB capabilities of the driver. It’s commonly used in applications where precise color control and stable performance are essential for creating visually appealing lighting effects. Its small form factor allows for its use in compact designs.

You May Also Be Interested in

Fuji Electric
Lowest to $25.5532
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Mitsubishi
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess