EN
  • EN
  • DE

SP6801S8RGB

Part No SP6801S8RGB
Manufacturer SYNC POWER Crop
Catalog HOT - SALES and EOL Components (S)
Description Universal High Brightness LED Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SYNC POWER Crop
Win Source Part Number 337668-SP6801S8RGB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP6801S8RGB CAD Model

Description

The SP6801S8RGB is a highly integrated multi-channel LED driver from SYNC POWER Crop. It's designed to control the brightness and color of RGB LEDs in a variety of applications. This device features precise current control, allowing for accurate color mixing and consistent brightness across all LEDs. It also includes various protection features to ensure reliable operation and prevent damage to the LEDs.

Applications:

  • RGB LED Lighting
  • Backlighting for LCD Displays
  • Gaming Peripherals
  • Automotive Lighting
  • Decorative Lighting

Features:

  • Multi-Channel Control: Controls multiple RGB LEDs independently.
  • Precise Current Regulation: Ensures accurate color mixing and consistent brightness.
  • PWM Dimming: Allows for smooth and flicker-free brightness control.
  • Over-Voltage Protection (OVP): Protects the LEDs from excessive voltage.
  • Over-Current Protection (OCP): Prevents damage to the LEDs from excessive current.
  • Thermal Shutdown: Protects the device from overheating.

Benefits:

  • Accurate Color Control: Precise current regulation ensures accurate and consistent color mixing.
  • Smooth Dimming: PWM dimming provides flicker-free brightness adjustment.
  • Reliable Operation: Protection features ensure stable and reliable performance.
  • Simplified Design: Integrated features simplify the design process.
  • Extended LED Lifespan: Protection features help to extend the lifespan of the LEDs.

Additional Details:

The SP6801S8RGB typically operates with an input voltage range of 2.7V to 5.5V. It uses a PWM control scheme for dimming and color mixing. The device is available in a compact package with good thermal performance. For detailed specifications regarding output current, PWM frequency, and protection thresholds, please consult the official datasheet provided by SYNC POWER Crop.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $19.5853
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Mitsubishi
Need more? Email Us
Fuji Electric
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess