Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Switchcraft Inc.
Packaging Bulk
Status Active
Connector Type Plug, Female Sockets
Number of Positions 3
Shell Size - Insert XLR
Mounting Panel Mount, Flange
Termination Solder
Fastening Type Latch Lock
Orientation Keyed
Shell Material, Finish Zinc Die Cast, Black Plated
Contact Finish Gold
Features Shielded
Current Rating 15A
Temperature Range - Operating -55°C to 85°C
Win Source Part Number 141838-E3FBAU
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian E3FBAU CAD Model

Description

Product Overview:

The E3FBAU component is crafted to meet the rigorous demands of modern technology projects. It excels in providing high-performance capabilities that make it indispensable for various electronic applications.

Applications and Projects:

  • Industrial control systems
  • Smart grid technologies
  • Network infrastructure
  • Advanced computing projects

Features and Benefits:

  • Durable Design: Engineered to resist wear and tear, prolonging product life.
  • High Performance: Offers superior operational capabilities to enhance system efficiency.
  • Versatile Use: Suitable for countless applications, allowing flexibility in design.
  • Innovation Focused: Integrates the latest technological advancements to support cutting-edge developments.

The E3FBAU is ideal for forward-thinking projects, offering both stability and adaptability to meet the evolving needs of tech environments.

You May Also Be Interested in

TE Connectivity
Circular Connector Plug 12 Position Socket Contact Cable Mount Crimp
Need more? Email Us
ECAD model for ZPF000000000103456
TE Connectivity
CONN RCPT HSNG MALE 6POS PNL MNT / 6 Position Circular Connector Receptacle Housing Panel Mount
Need more? Email Us
ECAD model for HD10-6-12P
TE Connectivity
CONN BACKSHELL ADPT SZ 11-B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
ECAD model for HEX40-AC-00-11-A2-1
TE Connectivity
CONN BACKSHELL ADPT SZ7-12S OLIV / Olive Drab Connector Backshell, Heat Shrink Adapter 3/4-20 UNEF 7, 12, 12S
Need more? Email Us
ECAD model for TXR54AB00-1205AI
Amphenol
Conn Circular SKT 5 POS Crimp ST Cable Mount 5 Terminal 1 Port Automotive Medical
Need more? Email Us
ECAD model for GTCL01-18-20SY-B30
TE Connectivity
CONN RCPT HSNG MALE 3POS PNL MNT / 3 Position Circular Connector Receptacle Housing Panel Mount
Lowest to $1.1690
ECAD model for HD10-3-96P
TE Connectivity
951-00 R 8-33 P 50
Need more? Email Us
ECAD model for ZPF000000000006142
Amphenol
Conn 5015 Circ Skt 17 Pos Sldr St Cbl Mnt
Need more? Email Us
ECAD model for GP3101A-20-29SW
ITT Cannon, LLC
CONN LINE DRAIN 1P SILVER CRIMP / 1 Position Circular Connector Line Drain, Female Sockets Crimp
Need more? Email Us
ECAD model for NLDFT-2-BK-L-C240-M40A

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention