EN
  • EN
  • DE

712RA

Part No 712RA
Manufacturer Switchcraft Inc.
Catalog Barrel - Power Connectors
Description CONN PWR JACK 2.5X5.5MM SOLDER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Jack
Gender Male
Industry Recognized Mating Diameter 2.50mm ID (0.098"), 5.50mm OD (0.217")
Actual Diameter 0.098" (2.50mm ID), 0.217" (5.50mm OD)
Number of Positions/Contacts 2 Conductors, 3 Contacts
Internal Switch(s) Single Switch, Normally Closed
Mounting Type Through Hole, Right Angle
Mounting Feature Bulkhead - Front Side Nut
Termination Solder
Shielding Unshielded
Features Mounting Hardware, Thread Lock
Voltage - Rated 48V
Current Rating (Amps) 5 A
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1537020-712RA
Ultra Librarian 3D Model Ultra Librarian 712RA CAD Model

Description

N

You May Also Be Interested in

Switchcraft Inc.
CONN PWR PLUG 2.5X5.5MM SOLDER
Need more? Email Us
Switchcraft Inc.
CONN PWR PLUG 2.5X5.5MM SOLDER
Need more? Email Us
Same Sky
PWR JACK 1.65X4.4MM RT THROUGH H
Lowest to $5.4545
Wurth Electronics Inc
CONN PWR JACK 2.05X5.5MM SOLDER
Need more? Email Us
Switchcraft Inc.
CONN PWR PLUG 2.5X5.5MM SOLDER
Need more? Email Us
Tensility International Corp
CONN JACK PNL MNT 5.5X2.5MM ISO
Need more? Email Us
Same Sky
CONN PWR PLUG 1.7X4MM SOLDER
Need more? Email Us
Kycon, Inc.
POWER JACK 2.50 MM DIA LOCKING T
Need more? Email Us
Kycon, Inc.
CONN PWR JACK MINI 1.3MM SMT
Lowest to $1.7205

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess