EN
  • EN
  • DE

SFSA030GQ1AA1TO-I-LB-216-STD

Part No SFSA030GQ1AA1TO-I-LB-216-STD
Manufacturer Swissbit NA Inc.
Catalog Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description SSD 30GB 2.5" MLC SATAIII 3.3/5V / Solid State Drive (SSD) FLASH - NAND (MLC) 30GB SATA III 2.5" 3.3V, 5V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Mfr Swissbit
Series X-60
Package Tray
Product Status Obsolete
Memory Size 30GB
Memory Type Solid State Drive (SSD) FLASH - NAND (MLC)
Form Factor 2.5"
Speed - Read 520MB/s
Speed - Write 450MB/s
Voltage - Supply 3.3V, 5V
Type SATA III
Current - Max 240mA
Temperature Range - Operating -40°C ~ 85°C
Dimension 100.20mm x 69.85mm x 7.00mm
Other Names SFSA030GQ1AA1TO-I-LB-216-STD,1052-1275
Standard Package 1
MSL Level 1 (Unlimited)
ECCN 3A991B1A
HTSUS 8471.70.6000
Win Source Part Number 1243032-SFSA030GQ1AA1TO-I-LB-216-STD
Ultra Librarian 3D Model Ultra Librarian SFSA030GQ1AA1TO-I-LB-216-STD CAD Model

Description

The SFSA030GQ1AA1TO-I-LB-216-STD is an industrial-grade SATA Solid State Drive (SSD) manufactured by Swissbit. It offers a storage capacity of 30GB and is designed for demanding applications that require high reliability, data integrity, and endurance in harsh environments. The SSD utilizes NAND flash memory and a sophisticated controller to ensure consistent performance and robust data management.

Applications:

  • Embedded systems
  • Industrial automation
  • Networking equipment
  • Medical devices
  • Transportation systems

Features:

  • 30GB storage capacity
  • SATA III interface (6Gb/s)
  • Industrial temperature range (-40°C to +85°C)
  • High endurance NAND flash memory
  • Power loss protection
  • Advanced error correction (ECC)
  • Wear leveling algorithms
  • TRIM support

Benefits:

  • High reliability in extreme operating conditions
  • Consistent performance over a wide temperature range
  • Protection against data loss during power failures
  • Long lifespan and high endurance
  • Improved system responsiveness compared to traditional hard drives
  • Enhanced data security

Additional Details:

The specific type of NAND flash memory used (e.g., SLC, MLC) and detailed performance specifications (e.g., read/write speeds, IOPS) can be found in the Swissbit datasheet for this part number. The SSD supports various security features, such as data encryption and secure erase, depending on the specific configuration. It's crucial to consult the datasheet for detailed installation and operating guidelines.

You May Also Be Interested in

TDK Corporation
INDUSTRIAL SSD, M.2 MODULE, 64GB / Solid State Drive (SSD) FLASH - NAND (SLC) 64GB SATA III M.2 Module 3.3V
Need more? Email Us
Micron Technology Inc.
SSD 128GB BGA TLC NVME / Solid State Drive (SSD) FLASH - NAND (TLC) 128GB NVMe BGA
Lowest to $74.5031
TDK Corporation
INDUSTRIAL SSD, M.2 MODULE, 64GB / Solid State Drive (SSD) FLASH - NAND (SLC) 64GB SATA III M.2 Module 3.3V
Need more? Email Us
Phoenix Contact
Need more? Email Us
Micron Technology Inc.
SSD 1TB M.2 MODULE / 1TB M.2 Module
Need more? Email Us
Micron Technology Inc.
SSD 800GB 2.5" MLC SATA III 5V / Solid State Drive (SSD) FLASH - NAND (MLC) 800GB SATA III 2.5" 5V
Need more? Email Us
Micron Technology Inc.
SSD 960GB 2.5" TLC SATA III 5V / Solid State Drive (SSD) FLASH - NAND (TLC) 960GB SATA III 2.5" 5V
Lowest to $1,552.2389
Micron Technology Inc.
SSD 1TB 2.5" TLC SATA III 5V / Solid State Drive (SSD) FLASH - NAND (TLC) 1TB SATA III 2.5" 5V
Need more? Email Us
Micron Technology Inc.
SSD 1TB M.2 MODULE TLC NVME / Solid State Drive (SSD) FLASH - NAND (TLC) 1TB NVMe M.2 Module
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess