EN
  • EN
  • DE

SFCA016GH1AD2TO-C-GS-216-STD

Part No SFCA016GH1AD2TO-C-GS-216-STD
Manufacturer Swissbit NA Inc.
Catalog Memory Cards
Description MEMORY CARD CFAST 16GB MLC / Memory Card CFast 16GB MLC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards, Modules - Memory Cards
Mfr Swissbit NA Inc.
Series F-50
Package Bulk
Product Status Obsolete
Memory Type CFast
Memory Size 16GB
Technology MLC
Temperature Range - Operating 0°C ~ 70°C
Standard Package 1 pcs
MSL Level Not Applicable
ECCN 3A991B1A
HTSUS 8523.51.0000
Win Source Part Number 1243220-SFCA016GH1AD2TO-C-GS-216-STD
Ultra Librarian 3D Model Ultra Librarian SFCA016GH1AD2TO-C-GS-216-STD CAD Model

Description

The 1243220-SFCA016GH1AD2TO-C-GS-216-STD is a 16GB CFast memory card from Swissbit NA Inc.

  • Series: F-50
  • Application: Memory Card
  • Memory Size: 16GB
  • Technology: MLC
  • Temperature Range: 0°C to 70°C
  • Package: bulk
  • Standard Package: 1 piece
  • ECCN Code: 3A991B1A

You May Also Be Interested in

Micron Technology Inc.
Need more? Email Us
Phoenix Contact
MEMORY CARD FLASH 2GB
Need more? Email Us
Viking Tech
MEM CARD MICROSD 1GB CLASS 6 SLC
Need more? Email Us
WAGO Corporation
MEMORY CARD MICROSD 2GB SLC
Need more? Email Us
Phoenix Contact
MEMORY CARD SD 512MB
Need more? Email Us
Delkin Devices, Inc.
MEMORY CARD SD 4GB 10 UHS 1 SLC
Need more? Email Us
Tripp Lite
SUPERSPEED MULTI-DRIVE MEMORY CA
Need more? Email Us
Apacer
MEM CARD COMPACTFLASH 16GB SLC
Need more? Email Us
Kingston
128GB MICROSDXC CANVAS SELECT PL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess