EN
  • EN
  • DE

SFCA008GH3AA1TO-I-GS-226-STD

Part No SFCA008GH3AA1TO-I-GS-226-STD
Manufacturer Swissbit NA Inc.
Catalog Memory Cards
Description MEMORY CARD CFAST 8GB MLC / Memory Card CFast 8GB MLC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards, Modules>Memory Cards
Mfr Swissbit
Series F-60
Package Bulk
Product Status Not For New Designs
Memory Type CFast
Memory Size 8GB
Technology MLC
Temperature Range - Operating -40°C ~ 85°C
Base Product Number SFCA008
Other Names 1052-1381,606498
Standard Package 1
MSL Level 1 (Unlimited)
ECCN 3A991B1A
HTSUS 8523.51.0000
Win Source Part Number 1243201-SFCA008GH3AA1TO-I-GS-226-STD
Ultra Librarian 3D Model Ultra Librarian SFCA008GH3AA1TO-I-GS-226-STD CAD Model

Description

The Swissbit SFCA008GH3AA1TO-I-GS-226-STD is an 8GB CFast MLC memory card that operates in the temperature range of -40°C to 85°C.

  • Memory Card Type: CFast
  • Technology: MLC
  • Memory Size: 8GB
  • Temperature Range: -40°C to 85°C
  • Packaging: Bulk
  • Standard Package: 1
  • Series: F-60
  • Lifecycle Status: Not for new designs

You May Also Be Interested in

Wintec Industries
MEM CARD COMPACTFLASH 512MB SLC
Need more? Email Us
Kingston
128GB MICROSDXC CANVAS SELECT PL
Need more? Email Us
Tripp Lite
USB 3.0 SUPERSPEED SD/MICRO SD M
Need more? Email Us
SanDisk
MEMORY CARD FLASH 32MB
Need more? Email Us
Tripp Lite
SUPERSPEED MULTI-DRIVE MEMORY CA
Need more? Email Us
SanDisk
MEMORY CARD FLASH 256MB
Need more? Email Us
Phoenix Contact
MEMORY CARD SD 512MB
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Swissbit NA Inc.
MEM CD SDHC SDXC 16GB 10UHS 1TLC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess