EN
  • EN
  • DE

SFCA008GH1AD1TO-I-GS-236-STD

Part No SFCA008GH1AD1TO-I-GS-236-STD
Manufacturer Swissbit NA Inc.
Catalog Memory Cards
Description MEMORY CARD CFAST 8GB MLC / Memory Card CFast 8GB MLC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards, Modules - Memory Cards
Mfr Swissbit NA Inc.
Series F-50
Package Bulk
Product Status Obsolete
Memory Type CFast
Memory Size 8GB
Technology MLC
Temperature Range - Operating -40°C ~ 85°C
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN 3A991B1A
HTSUS 8523.51.0000
Win Source Part Number 1243211-SFCA008GH1AD1TO-I-GS-236-STD
Ultra Librarian 3D Model Ultra Librarian SFCA008GH1AD1TO-I-GS-236-STD CAD Model

Description

The 1243211-SFCA008GH1AD1TO-I-GS-236-STD is an 8GB CFast memory card from Swissbit NA Inc. It belongs to the F-50 series and is designed for use in memory card applications.

  • Memory Card Type: CFast
  • Memory Size: 8GB
  • Series: F-50
  • Technology: MLC
  • Operating Temperature Range: -40°C to 85°C
  • Package: Bulk
  • Standard Package Size: 1 piece
  • ECCN Code: 3A991B1A

You May Also Be Interested in

SanDisk
MEMORY CARD FLASH 256MB
Need more? Email Us
ATP Electronics, Inc.
MEM CARD MICROSD 8GB CLSS 10 MLC
Need more? Email Us
Wintec Industries
MEM CARD COMPACTFLASH 512MB SLC
Need more? Email Us
Delkin Devices, Inc.
MEMORY CARD SD 4GB 10 UHS 1 SLC
Need more? Email Us
SanDisk
MEMORY CARD FLASH 64MB
Need more? Email Us
Wintec Industries
MEMORY CARD COMPACTFLASH 1GB SLC
Need more? Email Us
Swissbit NA Inc.
MEM CARD SD 512MB 10 UHS 1 SLC
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Swissbit NA Inc.
MEMORY CARD COMPACTFLASH 1GB SLC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess