The TFL0816-15N-E is a thin film inductor produced by Susumu. These inductors are designed for high-frequency applications requiring a small size and precise inductance. The 'TFL' designates Susumu's thin film inductor series. The '0816' indicates the package size (0.08 inches x 0.16 inches). The '15N' specifies an inductance of 15nH, and 'E' likely refers to the tolerance code.
Applications
- RF Circuits
- Matching Networks
- Filter Circuits
- Wireless Communication Systems
- Mobile Phones
- RF Chokes
- Oscillators
- Tuners
- High-Frequency Amplifiers
Features
- Compact Size (0816 package)
- High Q Factor
- Precise Inductance Value
- Excellent High-Frequency Characteristics
- Thin Film Construction
- Surface Mountable
- RoHS Compliant
Benefits
- Improved RF circuit performance thanks to the high Q factor
- Accurate impedance matching because of the precise inductance value
- Miniaturization of electronic devices with the compact package size
- Stable and reliable performance in high-frequency environments
- Easy assembly using Surface Mount Technology
Additional Details
This inductor is ideal for applications where space is limited and high performance is required. The thin film construction ensures stable performance and tight tolerances. For optimal performance, designers should consult the datasheet for specific electrical parameters such as self-resonant frequency (SRF), DC resistance (DCR), and current rating.