The TFL0510-3N3 is a thin film inductor manufactured by Susumu. These inductors are known for their precision, small size, and excellent performance in high-frequency applications. The 'TFL' designation indicates it's part of Susumu's TFL series of thin film inductors. '0510' probably denotes the dimensions of the inductor (0.05 inches x 0.10 inches), and '3N3' represents an inductance value of 3.3 nH.
Applications
- RF impedance matching
- High-frequency filter circuits
- Wireless communication devices
- Mobile phones
- RF chokes
- Oscillators
- Tuners
- Low Noise Amplifiers (LNAs)
- Voltage Controlled Oscillators (VCOs)
Features
- Small 0510 package size
- High Q factor for efficient performance
- Precise inductance value of 3.3 nH
- Excellent high-frequency characteristics
- Thin film construction for reliability
- Surface mount technology (SMT)
- RoHS compliant
Benefits
- Enables miniaturization of electronic devices
- Provides accurate impedance matching in RF circuits
- Enhances the performance of high-frequency filters
- Offers reliable performance due to robust thin film construction
- Simplifies assembly with surface mount technology
Additional Details
The TFL0510-3N3 inductor is typically used in applications where a small, high-performance inductor is required. Its thin film construction ensures consistent performance and tight tolerances. It's designed for surface mount assembly, making it suitable for automated manufacturing. Designers should always consult the component's datasheet for parameters such as Self-Resonant Frequency (SRF), DC Resistance (DCR), and current handling capability for optimized design and performance.