The TFL0510-15N is a thin film chip inductor manufactured by Susumu. It is designed for high-frequency applications where small size, tight tolerances, and stable performance are critical. These inductors are known for their excellent Q-factor and low DC resistance, making them suitable for use in RF and microwave circuits.
Applications
- RF filters
- Impedance matching circuits
- Wireless communication devices (e.g., smartphones, tablets)
- High-frequency oscillators
- Broadband amplifiers
Features
- Thin film construction
- High Q-factor
- Low DC resistance
- Tight tolerance
- Small size (0201 case size)
- Excellent self-resonant frequency (SRF)
- Surface mount technology (SMT)
- RoHS compliant
Benefits
- Improved signal integrity due to low DC resistance
- Enhanced filter performance due to high Q-factor
- Precise circuit tuning due to tight tolerance
- Miniaturization of electronic devices due to small size
- Stable performance over a wide temperature range
- Easy integration into automated assembly lines
Additional Details
The TFL0510-15N features a nominal inductance value of 15 nH. The tolerance is typically ±5% or tighter, depending on the specific variant. The self-resonant frequency is typically in the GHz range. The operating temperature range is typically -55°C to +125°C. The inductor is constructed using a ceramic substrate and thin film metal layers. The tape and reel packaging is designed for automated pick-and-place assembly. Susumu thin film inductors are known for their reliability and long operating life. Detailed electrical characteristics, including the inductance value, Q-factor, DC resistance, and SRF, are available in the product datasheet. The device is lead-free and compliant with environmental regulations. The rated current varies depending on the operating frequency.