The RR1632P-2000B-T1-C is a precision thin film chip resistor manufactured by Susumu. It is designed for applications requiring high accuracy, stability, and reliability.
Applications:
- Precision instrumentation
- Medical equipment
- Test and measurement equipment
- Audio equipment
- Automotive electronics
Features:
- 1608 (0603) case size
- 200 Ω resistance
- 0.1% tolerance
- 25 ppm/°C temperature coefficient of resistance (TCR)
- Thin film technology
- Surface mount device (SMD)
- RoHS compliant
Benefits:
- Provides highly accurate and stable resistance value
- Ensures consistent performance over a wide temperature range
- Small size allows for high-density circuit design
- Reliable performance under various operating conditions
- Suitable for automatic placement equipment
- Meets stringent quality requirements
Additional Details:
The Susumu RR1632P-2000B-T1-C precision resistor is specifically engineered for applications where accuracy and stability are paramount. Its 200 Ohm resistance value is maintained with a very tight tolerance of 0.1%, ensuring minimal variation from the specified value. The temperature coefficient of resistance (TCR) of 25 ppm/°C indicates the resistor's sensitivity to temperature changes; a low TCR value ensures minimal drift in resistance with temperature variations. The thin film construction contributes to the resistor's precision and stability. The 1608 (0603) case size is a common choice for surface mount components, providing a balance between size and ease of handling. The resistor is compliant with RoHS standards, which limits the use of hazardous substances.