EN
  • EN
  • DE

RR1220R-184-D

Part No RR1220R-184-D
Manufacturer Susumu
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Susumu
Category Resistors
Family Chip Resistor - Surface Mount
Win Source Part Number 183934-RR1220R-184-D
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RR1220R-184-D CAD Model

Description

The Susumu RR1220R-184-D is a precision thin film chip resistor designed for applications demanding exceptional accuracy, stability, and reliability. As a product of Susumu, a distinguished manufacturer known for its advanced thin film resistor technology, this component ensures optimal performance in demanding electronic circuits.

Applications:

  • High-Precision Amplifiers: Employed in amplifier circuits requiring precise gain setting and minimal signal distortion.
  • Test and Measurement Equipment: Utilized in instruments like digital multimeters, oscilloscopes, and signal generators for accurate readings.
  • Medical Devices: Integrated into medical equipment where reliability and precision are critical for patient safety and diagnostic accuracy.
  • Automotive Electronics: Used in automotive control systems requiring robust and stable components that can withstand harsh environmental conditions.
  • Industrial Control Systems: Applied in industrial automation and control equipment for precise and reliable operation.

Features:

  • Thin Film Technology: Provides superior precision and stability due to the thin film resistive element, which is manufactured with high precision.
  • Tight Tolerance: Offers a narrow resistance tolerance, ensuring consistent and accurate performance across various operating conditions.
  • Low Temperature Coefficient of Resistance (TCR): Minimizes resistance changes over a wide temperature range, maintaining stable performance in diverse environments.
  • Compact Size: Small form factor allows for high-density circuit board layouts, optimizing space utilization in electronic devices.
  • High Reliability: Robust construction and advanced materials ensure long-term stability and performance, even in demanding environments.

Benefits:

  • Improved Accuracy: Enables highly accurate and reliable circuit performance, reducing errors and improving overall system precision.
  • Stable Performance: Maintains consistent resistance values over time and temperature, ensuring predictable and reliable operation.
  • Space Optimization: Allows for compact and efficient circuit designs, enabling smaller and more portable electronic devices.
  • Long Service Life: Ensures extended operational life of electronic equipment, reducing maintenance costs and downtime.
  • Reduced Measurement Errors: Minimizes measurement and control errors due to resistance variations, enhancing the accuracy of test and measurement devices.

Additional Details:

The RR1220R series is renowned for its exceptional electrical characteristics and robust construction. The '184' in the part number indicates a resistance value of 184 Ohms. The 'D' likely represents the resistance tolerance code, providing information on the acceptable deviation from the nominal resistance value. This resistor is designed for surface mount technology (SMT) assembly, making it well-suited for automated production lines. The thin film construction guarantees excellent electrical characteristics, including low noise, high linearity, and long-term stability. Susumu employs advanced sputtering techniques to create a homogeneous and highly controlled resistive layer, ensuring consistent and reliable performance. These resistors are commonly used in applications that demand high precision and stability, such as in precision voltage dividers, current sensing circuits, and high-end audio equipment, where even slight variations in resistance can significantly impact performance.

You May Also Be Interested in

Panasonic
RES SMD 100 OHM 5% 1/10W 0402
Lowest to $0.0053
Yageo
RES 22.6K OHM 1% 1/10W 0603
Lowest to $0.0018
Rohm Semiconductor
RES 120 OHM 1% 1.5W 1206 WIDE
Need more? Email Us
Yageo
RES 0.56 OHM 1% 1/8W 0805
Need more? Email Us
Yageo
RES SMD 16K OHM 5% 1/4W 1206
Lowest to $0.0053
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Yageo
RES 47 OHM 1% 1/10W 0603
Lowest to $0.0015
Vishay
RES SMD 270 OHM 1% 3/4W 1206
Lowest to $0.1212
Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess