EN
  • EN
  • DE

RR1220P-112-B

Part No RR1220P-112-B
Manufacturer Susumu
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Susumu
Category Resistors
Family Chip Resistor - Surface Mount
Win Source Part Number 183907-RR1220P-112-B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RR1220P-112-B CAD Model

Description

The Susumu RR1220P-112-B is a precision thin film chip resistor, known for its high stability and accuracy. It is part of Susumu's RR series, designed for applications demanding tight tolerances and reliable performance under various environmental conditions. This resistor features a resistance value of 1100 ohms (112 = 11 x 10^1 = 1100) with a tolerance of ±0.1% (indicated by 'B').

Applications

  • Precision instrumentation: Used in devices requiring accurate and stable resistance values.
  • Medical equipment: Employed in circuits where reliability and precision are critical.
  • Test and measurement equipment: Found in instruments where precise resistance is necessary for accurate readings.
  • Automotive electronics: Integrated into automotive control systems for sensor circuits.
  • Audio equipment: Utilized in high-end audio amplifiers and signal processing circuits.

Features

  • Thin film technology: Provides excellent stability and low noise.
  • Precise resistance value: 1100 ohms with a tolerance of ±0.1%.
  • Small size: 1220 chip size, suitable for compact designs.
  • High reliability: Designed to withstand various environmental conditions.
  • Low temperature coefficient of resistance (TCR): Ensures stable performance over a wide temperature range.

Benefits

  • Enhanced circuit accuracy: The tight tolerance ensures precise circuit operation.
  • Improved stability: The thin film construction provides stable resistance values over time and temperature.
  • Reduced noise: Low noise characteristics improve signal integrity in sensitive applications.
  • Compact design: Small size allows for integration into densely populated circuit boards.
  • Long-term reliability: Ensures consistent performance over the lifespan of the equipment.

Additional Details

The RR1220P-112-B resistor is manufactured using thin film technology, which involves depositing a thin layer of resistive material onto a ceramic substrate. This process allows for precise control of the resistance value and ensures excellent stability. The resistor is available in a 1220 chip size, which refers to its physical dimensions. The resistor is designed to meet RoHS compliance, ensuring that it does not contain hazardous substances. It is suitable for reflow soldering processes, making it easy to integrate into automated assembly lines. The power rating is typically around 0.1W. The operating temperature range is typically -55°C to +155°C.

You May Also Be Interested in

Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us
Yageo
RES SMD 1M OHM 5% 1/8W 0805
Lowest to $0.0118
Panasonic
RES SMD 5.1K OHM 1% 1/10W 0603
Lowest to $0.0096
Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033
Vishay
RES SMD 270 OHM 1% 3/4W 1206
Lowest to $0.1212
Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us
Yageo
RES SMD 16K OHM 5% 1/4W 1206
Lowest to $0.0053
Panasonic
RES SMD 3.9K OHM 5% 1/10W 0402
Need more? Email Us
Yageo
RES 1.4K OHM 1% 1/20W 0201
Lowest to $0.0027

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess