EN
  • EN
  • DE

RL7540T-R009-G

Part No RL7540T-R009-G
Manufacturer Susumu
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Susumu
Category Resistors
Family Chip Resistor - Surface Mount
Win Source Part Number 183298-RL7540T-R009-G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RL7540T-R009-G CAD Model

Description

The RL7540T-R009-G is a precision thin film chip resistor manufactured by Susumu. It is designed for applications requiring high accuracy, stability, and reliability in current sensing, voltage division, and general-purpose resistance, but with a larger physical size (RL7540) allowing for higher power dissipation compared to the RL7520 series.

Applications:

  • Current Sensing Circuits: Ideal for monitoring current flow in power supplies, motor controls, and battery management systems, particularly where higher power dissipation is needed.
  • Voltage Dividers: Used in precision voltage dividers for accurate voltage referencing in applications with moderate power requirements.
  • Feedback Resistors: Suitable for feedback loops in operational amplifiers and other analog circuits requiring stable and accurate resistance values with increased power handling.
  • Precision Instrumentation: Employed in test and measurement equipment where accurate resistance values and higher power handling are critical.
  • Automotive Electronics: Applicable in automotive control systems requiring reliable and stable resistance and the ability to dissipate more power.

Features:

  • High Precision: Offers a tight tolerance, ensuring accurate resistance values.
  • Low Temperature Coefficient of Resistance (TCR): Provides excellent resistance stability over a wide temperature range.
  • Thin Film Technology: Utilizes thin film technology for superior performance and reliability.
  • Larger Size (RL7540): Provides increased power handling capability compared to smaller chip resistors.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Benefits:

  • Improved Accuracy: The high precision allows for more accurate circuit performance.
  • Enhanced Stability: The low TCR ensures minimal resistance drift due to temperature changes.
  • Increased Reliability: Thin film construction provides a robust and dependable component.
  • Higher Power Handling: The larger size allows for greater power dissipation.
  • Environmental Compliance: RoHS compliance ensures adherence to environmental regulations.

Specifications:

The RL7540T-R009-G has a resistance value of 0.009 Ohms. It features a higher power rating compared to the RL7520 series due to its larger size and is designed for surface mount technology (SMT) assembly. The specific tolerance and TCR values should be verified from the manufacturer's datasheet to ensure suitability for the intended application. The resistor is constructed using a thin film resistive element on a ceramic substrate, providing excellent electrical characteristics and mechanical strength.

You May Also Be Interested in

Yageo
RES SMD 1M OHM 5% 1/8W 0805
Lowest to $0.0118
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Panasonic
RES SMD 3.9K OHM 5% 1/10W 0402
Need more? Email Us
Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Yageo
RES 22.6K OHM 1% 1/10W 0603
Lowest to $0.0018
Yageo
RES 26.7K OHM 1% 1/20W 0201
Lowest to $0.0007
Bourns Inc.
RES SMD 20K OHM 5% 1/8W 0805
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess