EN
  • EN
  • DE

RL7520T-R022-G

Part No RL7520T-R022-G
Manufacturer Susumu
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Susumu
Category Resistors
Family Chip Resistor - Surface Mount
Win Source Part Number 183289-RL7520T-R022-G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RL7520T-R022-G CAD Model

Description

The RL7520T-R022-G is a precision thin film chip resistor manufactured by Susumu. It is designed for applications requiring high accuracy, stability, and reliability in current sensing, voltage division, and general-purpose resistance.

Applications:

  • Current Sensing Circuits: Ideal for monitoring current flow in power supplies, motor controls, and battery management systems.
  • Voltage Dividers: Used in precision voltage dividers for accurate voltage referencing.
  • Feedback Resistors: Suitable for feedback loops in operational amplifiers and other analog circuits.
  • Precision Instrumentation: Employed in test and measurement equipment where accurate resistance values are critical.
  • Automotive Electronics: Applicable in automotive control systems requiring reliable and stable resistance.

Features:

  • High Precision: Offers a tight tolerance, ensuring accurate resistance values.
  • Low Temperature Coefficient of Resistance (TCR): Provides excellent resistance stability over a wide temperature range.
  • Thin Film Technology: Utilizes thin film technology for superior performance and reliability.
  • Compact Size: Small form factor suitable for space-constrained applications.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Benefits:

  • Improved Accuracy: The high precision allows for more accurate circuit performance.
  • Enhanced Stability: The low TCR ensures minimal resistance drift due to temperature changes.
  • Increased Reliability: Thin film construction provides a robust and dependable component.
  • Space Saving: Compact size enables integration into dense circuit designs.
  • Environmental Compliance: RoHS compliance ensures adherence to environmental regulations.

Specifications:

The RL7520T-R022-G has a resistance value of 0.022 Ohms. It features a power rating suitable for its small size and is designed for surface mount technology (SMT) assembly. The specific tolerance and TCR values should be verified from the manufacturer's datasheet to ensure suitability for the intended application. The resistor is constructed using a thin film resistive element on a ceramic substrate, providing excellent electrical characteristics and mechanical strength.

You May Also Be Interested in

Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Yageo
RES 26.7K OHM 1% 1/20W 0201
Lowest to $0.0007
Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341
Vishay
RES SMD 270 OHM 1% 3/4W 1206
Lowest to $0.1212
Yageo
RES 0.56 OHM 1% 1/8W 0805
Need more? Email Us
Rohm Semiconductor
RES 120 OHM 1% 1.5W 1206 WIDE
Need more? Email Us
Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Lowest to $0.0284
Panasonic
RES SMD 2.7K OHM 1% 1/10W 0603
Lowest to $0.0050
Vishay
RES SMD 28.7K OHM 1% 1/10W 0603
Lowest to $0.0032

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess