EN
  • EN
  • DE

RL7520S-R10-F

Part No RL7520S-R10-F
Manufacturer Susumu
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Susumu
Category Resistors
Family Chip Resistor - Surface Mount
Win Source Part Number 183285-RL7520S-R10-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RL7520S-R10-F CAD Model

Description

The Susumu RL7520S-R10-F is a precision thin film chip resistor designed for high accuracy and stability in demanding electronic applications. The 'R10' designation indicates a resistance value of 0.1 Ohms, and the 'F' signifies a tight tolerance. These resistors are known for their excellent temperature coefficient of resistance (TCR) and long-term stability.

Applications:

  • Current Sensing: Used in power supplies and motor control circuits for accurate current measurement.
  • Precision Amplifiers: Employed in instrumentation amplifiers and feedback networks.
  • Voltage Dividers: Ideal for high-precision voltage dividers in measurement equipment.
  • Medical Instrumentation: Utilized in medical devices requiring accurate and stable resistance values.

Features:

  • Thin Film Technology: Provides excellent precision and stability.
  • Low TCR: Minimal resistance change over a wide temperature range.
  • Tight Tolerance: Ensures accurate resistance values.
  • Small Size: Compact design for high-density circuit boards.
  • RoHS Compliant: Environmentally friendly construction.

Benefits:

  • High Accuracy: Provides reliable and precise resistance values.
  • Stable Performance: Maintains consistent performance over time and temperature.
  • Improved Circuit Performance: Enhances the accuracy and stability of electronic circuits.
  • Compact Design: Suitable for use in space-constrained applications.
  • Environmentally Friendly: Meets RoHS standards.

The RL7520S-R10-F's thin film construction ensures a uniform and consistent resistive layer, resulting in superior electrical characteristics. The low TCR minimizes resistance drift due to temperature variations, making it suitable for applications where temperature stability is critical. The tight tolerance ensures that the actual resistance value is very close to the nominal value, which is essential for precision circuits. The small physical size allows for dense packaging on printed circuit boards. The resistor's construction also provides excellent resistance to environmental factors, such as humidity and corrosion. This results in long-term reliability and consistent performance in harsh operating conditions. Specifically, the 'R10' designates that this resistor is 0.1 ohms and can be used as a shunt resistor for current sensing.

You May Also Be Interested in

Yageo
RES 0.56 OHM 1% 1/8W 0805
Need more? Email Us
Vishay
RES SMD 28.7K OHM 1% 1/10W 0603
Lowest to $0.0032
Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332
Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341
Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Yageo
RES SMD 1M OHM 5% 1/8W 0805
Lowest to $0.0118
Panasonic
RES SMD 3.9K OHM 5% 1/10W 0402
Need more? Email Us
Yageo
RES 301 OHM 1% 1/4W 1206
Lowest to $0.0296
Yageo
RES 26.7K OHM 1% 1/20W 0201
Lowest to $0.0007

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess