EN
  • EN
  • DE

RL3720WT-R033-FN

Part No RL3720WT-R033-FN
Manufacturer Susumu
Catalog Chip Resistor - Surface Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Susumu
Category Resistors
Family Chip Resistor - Surface Mount
Win Source Part Number 183280-RL3720WT-R033-FN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RL3720WT-R033-FN CAD Model

Description

The Susumu RL3720WT-R033-FN is a precision thin film chip resistor designed for current sensing and general-purpose applications requiring high stability and accuracy. It has a resistance value of 0.033 ohms. The 'WT' designation indicates wide terminals, which aid in heat dissipation and improve solder joint reliability. The 'FN' suffix may indicate a specific packaging or tolerance option. Like other Susumu RL series resistors, it is known for its superior performance characteristics.

Applications

  • Current sensing in power supplies and motor control
  • Feedback resistors in amplifier circuits
  • Voltage dividers in precision circuits
  • Automotive electronics
  • Industrial control systems

Features

  • Low resistance value (0.033 ohms)
  • Thin film resistor technology
  • Wide terminal (WT) design for improved heat dissipation
  • High stability and reliability
  • Excellent temperature coefficient of resistance (TCR)
  • RoHS compliant

Benefits

  • Precise current sensing due to the low resistance and tight tolerance
  • Stable and reliable performance in demanding environments
  • Improved heat dissipation for higher power handling capabilities
  • Easy to integrate into automated assembly processes
  • Environmentally friendly due to RoHS compliance

Additional Details

The RL3720WT-R033-FN resistor is constructed using a thin film of resistive material deposited on a ceramic substrate. The wide terminal design allows for efficient heat transfer from the resistor to the PCB, minimizing temperature rise and improving long-term stability. The thin film technology provides excellent TCR, ensuring that the resistance value remains stable over a wide range of operating temperatures. This is particularly important in precision circuits where even small changes in resistance can affect performance. The 'FN' suffix may indicate a specific tolerance or packaging option, and users should consult the datasheet for detailed specifications. Susumu resistors are known for their high quality and are widely used in applications where accuracy and reliability are paramount. The resistor is suitable for reflow soldering processes and can be easily integrated into automated assembly lines. Its small size and high performance make it an ideal choice for space-constrained applications. The resistor's robust construction ensures that it can withstand the stresses of harsh environments, making it suitable for use in automotive and industrial applications.

You May Also Be Interested in

Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Vishay
RES SMD 270 OHM 1% 3/4W 1206
Lowest to $0.1212
Panasonic
RES 33 OHM 1% 1/4W 0402
Lowest to $0.0518
Yageo
RES 26.7K OHM 1% 1/20W 0201
Lowest to $0.0007
Yageo
RES 0.56 OHM 1% 1/8W 0805
Need more? Email Us
Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Panasonic
RES SMD 3.9K OHM 5% 1/10W 0402
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess